IBM logo

IBM 73GB 10K HS 3.5-inch SAS hard disk internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" SCSI

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43621
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 73GB 10K HS 3.5-inch SAS hard disk internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" SCSI:

73GB 10K HS 3.5-inch SAS hard disk

Short summary description IBM 73GB 10K HS 3.5-inch SAS hard disk internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" SCSI:

IBM 73GB 10K HS 3.5-inch SAS hard disk, 73.4 GB, 10000 RPM, 16 MB, 3.5", SCSI

Long summary description IBM 73GB 10K HS 3.5-inch SAS hard disk internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" SCSI:

IBM 73GB 10K HS 3.5-inch SAS hard disk. HDD capacity: 73.4 GB, HDD speed: 10000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SCSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.