ONLINE USV-Systeme logo

ONLINE USV-Systeme HU10KVA-RACK UPS accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21495
Info modified on:
14 Mar 2024, 17:09:20
Long product name ONLINE USV-Systeme HU10KVA-RACK UPS accessory:

19", 6 - 10kVA

Short summary description ONLINE USV-Systeme HU10KVA-RACK UPS accessory:

ONLINE USV-Systeme HU10KVA-RACK, Bypass switch, Rack-mount, Black, 19", ONLINE USV-Systeme XANTO 6000, XANTO 10000, 438 mm

Long summary description ONLINE USV-Systeme HU10KVA-RACK UPS accessory:

ONLINE USV-Systeme HU10KVA-RACK. Product type: Bypass switch, Mounting type: Rack-mount, Product colour: Black. Width: 438 mm, Depth: 158 mm, Height: 88 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.