location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 315 Print and Cut Solution
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LH38A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781875789 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 00:12:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Warranty: Printer: 1 year limited hardware warranty; Cutter: 1 year provided that the HP Latex End of Installation Registration is completed by an HP authorized reseller
Long product name HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN :
The long product name of HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 315 Print and Cut Solution
More>>>
HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
The official description of HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work two times faster with an efficient, end-to-end solution that lets you print AND cut at the same time vs a print OR cut solvent workflow. Save up to 50% of the time[1] with a complete HP solution that is designed to work as one.

Short summary description HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 315 Print and Cut Solution, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 87 m²/hr, Banner, 0.5 mm

Long summary description HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 315 Print and Cut Solution. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 137.1 cm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB. Power consumption (typical): 2200 W

Easy, reliable workflow

Print and cut in 5 simple steps—add cut lines from the RIP, predefined cutting presets, easy user interface.
Efficient job recognition and reliable, error-free cutting—Optical Positioning System (OPOS) and HP Barcode.
Avoid the complexity of other dual-devices—this complete HP solution is designed to work as one.

The HP solution – best in its class[1]

Print more applications, full bleed stickers don't shrink or curl; reach more indoor spaces.
Enjoy accurate high-speed cutting and cut throughs; LAN connectivity and HP media basket add convenience.
Optimised workflow management from a single point – includes unique software with barcode integration.
Design applications in 3 simple steps – no design skills are needed with HP Signage Suite in box.[2]

True print AND cut

Print AND cut at the same time—versus print OR cut with solvent—with this reliable, dual-device solution.
Avoid solvent wait time—prints come out dry, cut/laminate right away with no degas time, and deliver same day.
Avoid lamination for short-term applications – scratch resistance is comparable to hard-solvent inks.[3]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
87 m²/hr
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll width
137.1 cm
Maximum roll diameter
18 cm
Roll widths supported
254 - 1371mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Sound power level (standby)
38 dB
Sound pressure level (printing)
54 dB
Performance
Certification
EPEAT Bronze registered[eco04]; Eco Mark-Certified ink cartridge[eco05]
HP segment
Small medium business
Brand-specific features
HP Care Pack
Yes
Power
Power consumption (typical)
2200 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2307 mm
Depth
840 mm
Height
1380 mm
Weight
174 kg
Packaging data
Package width
2541 mm
Package depth
760 mm
Package height
1250 mm
Package weight
257.5 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Bundled software
HP FlexiPrint and Cut RIP
Other features
Electromagnetic compatibility
USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI)
Safety
IEC 60950-1+A1+A2 compliant; USA and Canada (CSA listed); EU (LVD and EN 60950-1 compliant); Russia, Belarus, and Kazakhstan (EAC); Australia and New Zealand (RCM)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 315 Print and Cut Solution large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[2] Requires an HP Applications Center account, Internet connection, and connected Internet-capable device. For more information, see http://www.hpapplicationscenter.com.
[3] You can consider unlaminated use for short-term signage with scratch resistance comparable to hard-solvent inks on self-adhesive vinyl and PVC banner. Scratch-resistance comparison based on testing third-generation HP Latex Inks and representative hard-solvent inks. Estimates by HP Image Permanence Lab on a range of media.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.