location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-LCD 2800B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8054529028795
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 37 kg
  • - Minimum screen size: 58.4 cm (23") Maximum screen size: 94 cm (37") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 200 x 200 mm
  • - Number of displays supported: 1
  • - Black
Long product name Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37") :
The long product name of Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VESA 75x75/100x100/200x100/200x200, 23-37", Max. 37kg
More>>>
Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37"):
The official description of Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Universal bracket for installing a TV LED / LCD or a monitor to the wall; Easy and quick to install, it is ideal for home, office and commercial applications

Short summary description Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37"):
This short summary of the Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37") data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B, 94 cm (37"), 75 x 75 mm, 200 x 200 mm, -20 - 20°, 0 - 45°, Black

Long summary description Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37"):
This is an auto-generated long summary of Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B 94 cm (37") based on the first three specs of the first five spec groups.

Techly Wall Bracket for 23-37" TV LED LCD 1 joint Black ICA-LCD 2800B. Maximum weight capacity: 37 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -20 - 20°, Swivel angle range: 0 - 45°, Distance to the wall (min): 9.3 cm. Product colour: Black

Mounting
Minimum screen size
58.4 cm (23")
Maximum weight capacity *
37 kg
Maximum screen size *
94 cm (37")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
200 x 200 mm
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
-20 - 20°
Swivel angle range
0 - 45°
Distance to the wall (min)
9.3 cm
Design
Product colour *
Black
Packaging content
Manual
Yes
Mounting kit
Yes
Brand Image Product code Product Stock Price from
Techly Tilting Wall Mount for TV LED LCD 42-80" Black Techly Tilting Wall Mount for TV LED LCD 42-80" Black
(show image)
ICA-PLB 890 Tilting Wall Mount for TV LED LCD 42-80" Black 0.00
(excl. VAT)
0 (incl. VAT)