icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
BenQ logo

BenQ SL550 Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43153
Info modified on:
14 Mar 2024, 19:44:33
Long product name BenQ SL550 Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black:

55'' Edge LED, Full HD 1920 x 1080, 450 nits, 178° / 178°, 16:9, 10W x 2

BenQ SL550 Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black:

55" DP Daisy Chain for 4K Video Wall Smart Signage | SL550

The All-in-One Smart Choice for Business Big and Small
The SL550 is the total package suitable for business of all kinds. Optimizing mobility and versatility with best-in-class hardware and software, the SL550 aims to display your business at the right place and the right time. With multi-screen connectivity, you can freely connect multiple smart signage for video wall installation, seizing customers’ attention with dynamic possibilities. Fully compatible with BenQ Easy-to-Go stand, the SL550 can fit messages into diverse applications with the easiest installation. It is the solution saving you time, efforts and resources all at once.

Multiple Display Administrator (MDA)
The MDA application helps you control and manage multiple displays simultaneously through your local network. Besides providing great convenience, MDA also enables powerful functions such as integration with centralized monitoring, and the ability to easily blank displays that are not in use, lowering your power costs and helping the environment.

Easy Setting Utility Tool for Easy Apps Management
Everything is simpler with Cloud. This tool allows users to automatically upload and install AndroidTM apps of an array of displays through BenQ’s cloud server.
Learn More

DP Daisy Chain for 4K Video Wall Flexibility
Featuring industry-leading DisplayPort1.1a daisy chain technology, the SL550 offers multi-display capability that lets you assemble video wall installations on the fly. With a 2x2 configuration you can immediately create a true-4K (3840 x 2160) video wall, showcasing your business with details that is 4 times greater than the HD quality. Without a splitter the SL550 still can enable multi-display installations up to 15x10. The SL550 is designed with flexibility in mind, allowing you to display promotional messages across unique display arrays and seize attention like never before.

Powerful Performance & Drive
The combination of a 1.5GHz quad core-processor and 2G RAM memory ensures delivery of smooth, seamless display performance at all times, even while the smart signage is multitasking between applications.

Lightweight Design
At a 18kg lightweight design, our smart signage displays can be easily mounted or rearranged to suit diverse uses, which saves you plenty of costs and manpower on signage installation, and eventually facilitates different display configurations in stores, offices, and other commercial establishments.

Slim & Stylish Design
A narrow bezel and slim design boasts a stylish outlook befitting any in-store environment, whether it's a trendy café or a sophisticated boutique store.

Easy-to-Go Stand
BenQ Easy-to-Go stand is designed to construct mobile digital signage solution that brings versatility to a whole new level. Optimized mobility with wheel-removable stand, Easy-to-Go stand allows you to easily deploy smart signage from one place to another, displaying messages at high traffic areas like near door gate or beside the counter. The stand also features portable flyer holder, height adjustment and support for landscape or portrait mode, giving you great freedom to customize display for your business needs. Moreover, with laptop and cable holder at the back, BenQ Easy-to-Go stand enables you to display business in the most sophisticated and hassle-free manner.

USB Plug & Play
USB Playback allows you to access and playback multimedia files directly from USB flash drives. There’s no need for PC connection or having to fuss over complex cable hassles.

HDMI
HDMI connectivity is incorporated into our smart signage to give you the flexibility of displaying contents directly from your PC, laptop, or any other HDMI devices.

DisplayPort Connectivity
BenQ Smart Signage supports DisplayPort1.1a connectivity, providing scalable daisy-chain technology that lets users connect multiple displays together to form a video wall installation without the cable clutter.

Short summary description BenQ SL550 Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black:

BenQ SL550, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels

Long summary description BenQ SL550 Signage Display Digital signage flat panel 139.7 cm (55") LED 450 cd/m² Full HD Black:

BenQ SL550. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product colour: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.