location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYMMETRA RM 2KVA EXP TO 6K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYH2K6RMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8032976060445 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 09:21:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W :
The long product name of APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Symmetra, 2000VA/1400W, 230V/ 230V, DB-9 RS-232, RJ-45 10 Base-T ethernet, Extended runtime model
More>>>
APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W:
The official description of APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
Audible Alarms, Automatic Self Test, Battery modules connected in parallel, Built-in automatic bypass, Built-in manual bypass, Built-in SmartSlot, Built-in Web/SNMP management, Double Conversion On-Line, EPO, Hot Swap Batteries, Hot Swap Electronics, Input Power Factor Correction, Intelligent Battery Management, LCD AlphaNumeric Display, N+1 Redundancy, Overload Indicator, Rack Mount, Replace Batt Indicator, Scalable Power Capacity, Scalable Run Time, Software, User Replaceable batteries, Wide input voltage range
Includes
CD with software, Rack Mounting Brackets, Rack Mounting support rails, User Manual

Short summary description APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W:
This short summary of the APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYMMETRA RM 2KVA EXP TO 6K, 2 kVA, 1400 W, 12.6 min, 29.8 min, APC Replacement Battery SYBT2, Black

Long summary description APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W:
This is an auto-generated long summary of APC SYMMETRA RM 2KVA EXP TO 6K uninterruptible power supply (UPS) 1400 W based on the first three specs of the first five spec groups.

APC SYMMETRA RM 2KVA EXP TO 6K. Output power capacity: 2 kVA, Output power: 1400 W. Typical backup time at full load: 12.6 min, Typical backup time at half load: 29.8 min, Replacement battery cartridge: APC Replacement Battery SYBT2. Product colour: Black. Bundled software: - PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3.... Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, Output connections: (8)IEC 320 C13 (2)IEC 320 C19

Features
Output power capacity *
2 kVA
Output power *
1400 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
12.6 min
Typical backup time at half load
29.8 min
Replacement battery cartridge
APC Replacement Battery SYBT2
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Packaging data
Bundled software
- PowerChute Network Shutdown - PowerChute plus for AIX v4.2.3 - PowerChute plus for HP-UX v 4.2.3 - PowerChute plus for Linux v 4.5.2 - PowerChute plus for Novell NetWare v4.3.3 - PowerChute plus for Red Hat Linux v 4.5.2.1 - PowerChute plus for Solaris v 4.5 - PowerChute Plus for Windows NT/2000 (English) v. 5.2.1
Logistics data
Harmonized System (HS) code
85078000
Other features
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management
Output connections
(8)IEC 320 C13 (2)IEC 320 C19
Input connection type
Hard Wire 3-wire
Dimensions (WxDxH)
482.6 x 730.3 x 355.6 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP7921 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9618 uninterruptible power supply (UPS) APC AP9618 uninterruptible power supply (UPS)
(show image)
AP9618 AP9618 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU uninterruptible power supply (UPS) APC Rack PDU uninterruptible power supply (UPS)
(show image)
AP9554 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS) APC 5-Port 10Base-T Hub SmartSlot Card uninterruptible power supply (UPS)
(show image)
AP9615 5-Port 10Base-T Hub SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC AP9608 uninterruptible power supply (UPS) APC AP9608 uninterruptible power supply (UPS)
(show image)
AP9608 AP9608 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)