location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Mobile Laptop Alarm NB-3500p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Laptop Alarm NB-3500p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14609
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Mobile Laptop Alarm NB-3500p :
The long product name of Trust Mobile Laptop Alarm NB-3500p. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Laptop Alarm NB-3500p
More>>>
Trust Mobile Laptop Alarm NB-3500p:
The official description of Trust Mobile Laptop Alarm NB-3500p as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Compact wireless acoustic alarm system to assure you that your valuables are within range
- If the distance between the transmitter and receiver is exceeded, the receiver's alarm goes off
- Attach the transmitter to your notebook, PDA, iPod, cell phone or wallet; carry the receiver with you separately
- Can also be used to prevent forgetting important things, such as medicines
- 2 range modes: Near (5 m) and Far (15m)

Short summary description Trust Mobile Laptop Alarm NB-3500p:
This short summary of the Trust Mobile Laptop Alarm NB-3500p data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Mobile Laptop Alarm NB-3500p, Silver, Notebook, PDA, iPod, Cell phone, Wallet, 2x "Li 3V CR 2032" batteries, 67 x 40 x 8 mm

Long summary description Trust Mobile Laptop Alarm NB-3500p:
This is an auto-generated long summary of Trust Mobile Laptop Alarm NB-3500p based on the first three specs of the first five spec groups.

Trust Mobile Laptop Alarm NB-3500p. Product colour: Silver, Compatibility: Notebook, PDA, iPod, Cell phone, Wallet. Minimum system requirements: 2x "Li 3V CR 2032" batteries, Dimensions (WxDxH): 67 x 40 x 8 mm

Features
Compatibility
Notebook, PDA, iPod, Cell phone, Wallet
Product colour *
Silver
Other features
Minimum system requirements
2x "Li 3V CR 2032" batteries
Dimensions (WxDxH)
67 x 40 x 8 mm
Brand Image Product code Product Stock Price from
Trust 4-in-1 Notebook Kit Input NB-6600p Trust 4-in-1 Notebook Kit Input NB-6600p
(show image)
14851 4-in-1 Notebook Kit Input NB-6600p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)