DICOTA logo

DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44965
Info modified on:
15 Sept 2024, 15:27:21
Bullet Points DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey:
  • - Cushioned notebook compartment
  • - Front pocket with holders for pens, smartphone and accessories
  • - Slip pocket for documents at the back of the case
  • - Comfortable padded handle
  • - Removable shoulder strap
  • - Available in four colours and three different sizes
  • - Water-repellent material for comfortable travel in all weathers
Warranty:
Lifetime
Long product name DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey:

Laptop Case Slim BASE 11-12.5" Grey

Short summary description DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey:

DICOTA Slim Case Base 11-12.5, Messenger case, 31.8 cm (12.5"), Shoulder strap, 330 g

Long summary description DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey:

DICOTA Slim Case Base 11-12.5. Case type: Messenger case, Maximum screen size: 31.8 cm (12.5"), Carrying handle(s), Shoulder strap. Weight: 330 g. Surface coloration: Monochromatic

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.