Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cylinder vacuum 3.5 L 600 W Black, Red
- - Variable power
- - Dry Dust bag
- - Hygiene Filter Filtering 80 dB
- - Dust container full indicator Operating radius: 8 m
- - Cord storage Carrying handle(s)
More>>>
Short summary description Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Dust bag:
This short summary of the Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch GL-20, 600 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, Hygiene Filter
Long summary description Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Dust bag:
This is an auto-generated long summary of Bosch GL-20 3.5 L Cylinder vacuum Dry 600 W Dust bag based on the first three specs of the first five spec groups.
Bosch GL-20. Maximum input power: 600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Red