Logitech logo

Logitech MeetUp

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
692768
Info modified on:
14 Mar 2024, 19:02:20
Bullet Points Logitech MeetUp:
  • - By offering the widest field of view of any Logitech video conferencing solution, MeetUp allows everyone in the room to be seen, even those close to the camera or seated at the edges of the room.
  • - The camera supports multiple resolutions, including 4K (ultra HD), 1080p (Full HD) and 720p (HD) to best support the quality offered by your application and monitor.
  • - Three broadside beamforming, omnidirectional microphones with noise and echo cancellation – plus a custom-tuned speaker – are specifically optimised for small conference rooms. Mics are Microsoft Cortana® certified for precision with voice commands with any Windows 10 system.
  • - The compact all-in-one form factor takes up less space and minimises cable clutter.
  • - Advanced Logitech lens technology delivers remarkable video quality with superb resolution, speed, fluidity, colour balance and detail, ensuring face-to-face collaboration is the next best thing to physically being there.
Warranty:
2 years
Long product name Logitech MeetUp:

MeetUp

Logitech MeetUp:

MeetUp is Logitech’s premier ConferenceCam designed for small conference rooms and huddle rooms. With a room capturing, super-wide 120° field of view, MeetUp makes every seat at the table clearly visible. Motorized pan/tilt widens FOV even further: up to 175°. A low-distortion Logitech-engineered lens, UltraHD 4K optics, and three camera presets deliver remarkable video quality and further enhance face-to-face collaboration.

MeetUp’s integrated audio is optimized for huddle room acoustics and delivers an exceptional sound experience. Three horizontally-aimed beamforming mics and a custom-tuned speaker help ensure your meetings sound as great as they look. Humans have evolved to associate human voices with their visible images. MeetUp’s front-of-room audio provides an intuitive and coherent listening experience.

With a compact all-in-one design that minimizes cable clutter, MeetUp is USB plug-and-play and simply works right out of the box with any video conferencing software application and cloud service—including the ones you already use.

Short summary description Logitech MeetUp:

Logitech MeetUp, 4K Ultra HD, 3840 x 2160 pixels, 30 fps, 120°, Black

Long summary description Logitech MeetUp:

Logitech MeetUp. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Supported video modes: 720p, 1080p, 2160p, Maximum frame rate: 30 fps. Field of view (FOV) angle: 120°. Bluetooth. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
Disclaimer Logitech MeetUp 960-001102:
© 2017 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Logitech assumes no responsibility for any errors that may appear in this publication. Product, pricing and feature information contained herein is subject to change without notice.

Skype® for Business
Mac®
Chrome™
Cisco Jabber™
WebEx®
Windows®
Microsoft Windows Hello™
Microsoft® Cortana®

RightLight™ 3 with HDR
Intel® Core 2 Duo processor
Bluetooth®

All other trademarks are the properties of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.