location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0S18AB1H
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 22 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB
  • - 15.5 kg
Long product name HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi :
The long product name of HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 7720 Wide Format All-in-One
More>>>
HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
The official description of HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily print a variety of documents in sizes up to 279 x 433 mm (A3). Produce professional-quality colour for up to 50% less cost per-page than lasers on a printer that’s ready for business.

Print big. Play big.
- Print up to 279 x 433 mm (A3). Scan and copy up to legal size.
- The HP OfficeJet Pro 7720 comes in the same family as the iF Design Award 2017 winner, HP OfficeJet Pro 7740.
- Breeze through tasks with the 35-page automatic document feeder, and get automatic two-sided printing.
- Take control of print, scan, copy, and fax jobs, using the colour touchscreen and timesaving shortcuts.

Present professionally. And affordably.
- Print up to 3x as many black-text and 2x as many colour pages, with optional HP high-yield ink cartridges.
- Create vibrant colour graphics and black text, ideal for brochures, presentations, and other office documents.
- Produce water, smear, and fade-resistant prints that stand up to highlighters.
- Create borderless brochures, flyers, photos, and other documents that look great – right in your office.

Easy mobile printing with HP Smart app
- Easily print from a variety of smartphones and tablets.
- Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.
- Get the power of your printer in the palm of your hand, with the HP Smart app.
- Simply tap the print button on your smartphone or tablet to print.

Short summary description HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
This short summary of the HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7720, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 7720. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:59:05
Uk has collected 18 expert reviews for HP OfficeJet 7720 Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-19 01:59:05
HP has expanded its range of OfficeJet Pro machines over the past few years. They're designed for the small office and home office (SOHO) market and are aimed at those who would have bought a small laser all-in-one up to a few years ago. Now, however, the...
Good Good quality printing, Fast print for price, Can print A3...
Bad No A3 duplex print, No duplex copy and scan, Single paper tray...
Bottom line The HP OfficeJet Pro 7720 is a good-looking and well-designed inkjet all-in-one. However, the lack of duplex print at A3 may prove limiting, plus running costs look a bit high in comparison to rivals...
80%
expertreviews.co.uk
Updated:
2018-05-18 03:28:27
We've never been particularly keen on HP's oversimplified print and scan software, but the latest iterations aren't all that bad. On Windows 10 the print driver is neatly laid out over several tabs, but on Windows 7 you have to dive into unfriendly Advanc...
Good A3 printing, Fast scans, Reasonable running costs...
Bad Oversimplified software...
Bottom line Fast, competent and good value to buy and run, HP's OfficeJet 7720 is a great A3-capable MFP...
100%
itpro.co.uk
Updated:
2018-06-23 08:20:50
Sign up for our daily newsletterHP's OfficeJet Pro 7720 is an inkjet multifunction peripheral (MFP) designed for moderate use in a small office. It's a bit bigger than the norm because it can print - but not scan or copy - on A3 paper. Few authorities w...
Good Ace speeds, Cheap running costs, Good value...
Bad Software and options can be fiddly to navigate, No A3 or duplex copying and scanning...
Bottom line Overall, this MFP finds a good balance between price, performance and features. If your home or small business needs A3 printing, and can live without duplex faxes or copies, it's an excellent choice...
100%
techradar.com
Updated:
2019-12-25 02:35:15
Given the low price point and its desk-friendly design, this multifunction printer's ability to turn out A3-sized prints comes as a pleasant surprise. It's certainly a reason to choose the HP OfficeJet Pro 7720 over the myriad A4 inkjet all-in-ones out th...
Good Responsive colour touchscreen interface, A3 print capability, Very low price, Quite fast at printing and scanning...
Bad Noisy and erratic performance, No Instant Ink support, No front USB port, Poor build quality...
Bottom line The HP OfficeJet Pro 7720 looks rather smart, dressed in its sculpted and patterned plastic panels, and with the capacity to print onto A3 paper it seems a steal at the price. HP is obviously a leading brand in the field, so after sales attention is not a...
60%
tomsguide.com
Updated:
2018-01-19 01:59:05
The bargain-priced HP OfficeJet Pro 7720 offers some pretty fancy features for little more than a song. It can handle wide-format paper up to 11 by 17 inches, yet it costs only $200. To boot, it can copy and scan up to legal-size documents, and it has a d...
Good Prints up to 11-by-17 inche, Makes two-sided text prints quickl, Copies and scans legal-size document, Fast to scan in black-and-white to PDF...
Bad Slow to make black-and-white copie, No physical button, Ink costs with high-yield cartridges could be bette, High-resolution photo scans are not ideal...
Bottom line With the ability to print at up to 11-by-17 inches and scan legal-size documents, the solidly built HP OfficeJet 7720 offers big features for small offices at a bargain price. It delivers high image quality and is outfitted with a document feeder and a du...
70%
techaeris.com
Updated:
2018-01-19 01:59:05
Whether for your home or small business, if you need a printer you're going to want that printer to perform. Adding features like scanning, faxing, and copying may also be important. You may have need for wide-format printing, and you're almost certainly...
Good Very high quality printing, Fast and easy scanning, Multiple print and scan options, Copy and fax functionality included as well, Perfect for home or a small office, Wide format printing options available, USB wired, Ethernet networked, or Wi-Fi printing...
Bad Printer is pretty big, may not fit easily on your desk, Even with its size and weight, still rocks back and forth slightly while printing...
Bottom line If you need a multi-function printer for your home or small office, the HP OfficeJet Pro 7720 is a solid choice. The up-front price is quite reasonable, and the performance really is pretty great.*We were sent a review unit of the HP OfficeJet Pro 7720 fo...
93%
pcmag.com
Updated:
2018-01-19 01:59:05
The HP OfficeJet Pro 7720 Wide Format All-in-One Printer ($199.99) is designed for small or micro offices in fields such as architecture, graphic design, engineering, or advertising that require printing at up to tabloid size (11-by-17 inches). It is a si...
Good Speedy, Good text quality, Ethernet, Wi-Fi, USB, and HP wireless direct connectivity, Scans at up to legal size, Prints at up to tabloid (11-by-17 inches) size...
Bad Slightly sub-par graphics and photo quality, Not the lowest running costs in its class...
Bottom line The HP OfficeJet Pro 7720 Wide Format All-in-One Printer is a good choice for small or micro offices, but it's worth paying a bit extra for a more feature-rich competitor...
70%
computershopper.com
Updated:
2018-01-19 01:59:05
Each year, due primarily to Brother (and to a lesser degree, to HP), the stable of available tabloid-capable (11x17-inch) all-in-one (AIO) printers widens. Many of them can print, copy, scan, and fax, and the AIOs themselves get less expensive to buy and...
Good Prints tabloid-size (11x17-inch) pages, Good print, scan, copy quality, Relatively fast, Plenty of mobile features, Competitive cost per page...
Bad ADF is not auto-duplexing, Just one paper-input source, No memory-device support, No OCR utility included...
Bottom line A less robust—and less expensive—iteration of an earlier tabloid all-in-one, the 7720 prints well and reasonably quick, but an auto-duplexing ADF and OCR software would boost its value. We like the 7740, at just a little more money, for most small-ofiice...
80%
topnewreview.com
Updated:
2018-04-05 04:04:45
HP OfficeJet Pro 7720 – This inkjet is the businessWe're a fan of A4 printers like this, which feed the long side of the paper, meaning you can also use A3, at least for occasional jobs. An A3 poster is much more eye-catching, and fitting two pages...
100%