location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba StorE TV 1000 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorE TV 1000 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4209E-1HJ0
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba StorE TV 1000 GB Black :
The long product name of Toshiba StorE TV 1000 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorE TV 1000 GB
More>>>
Short summary description Toshiba StorE TV 1000 GB Black:
This short summary of the Toshiba StorE TV 1000 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba StorE TV 1000 GB, Black, BMP, AVI, DAT, MP4, MPG, VOB, SMI, SSA, SUB, AC3, ASF, MP3, WAV, WMA, 1 TB

Long summary description Toshiba StorE TV 1000 GB Black:
This is an auto-generated long summary of Toshiba StorE TV 1000 GB Black based on the first three specs of the first five spec groups.

Toshiba StorE TV 1000 GB. Product colour: Black, Image formats supported: BMP, Video compression formats: AVI, DAT, MP4, MPG, VOB. HDD capacity: 1 TB, HDD size: 3.5". Interface: USB 2.0, HDMI. Width: 46 mm, Depth: 168 mm, Height: 111 mm. Minimum storage drive space: 1024 MB, Minimum RAM: 512 MB, Minimum processor: Intel Centrino >= 2 GHz, Intel Atom >= 1.6 GHz, AMD Athlon >= 2 GHz, AMD Sempron >= 2 GHz, AMD...

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:57:45
Uk has collected 2 expert reviews for Toshiba StorE TV 1000 GB Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
homecinemachoice.com
Updated:
2013-09-19 06:38:48
There's no shortage of ‘multimedia hard disks' available these days, and they're handy for people who want to store photos, music and video files and play them on a TV or music system. However, most of these devices are produced by specialist hard disk ma...
Good Large hard disk, supports good range of audio and video file formats...
Bad Inelegant graphical interface, limited browsing options, Performance: 4/5, Design: 3/5, Features: 3/5, Overall: 3/5...
60%