location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dakota 10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00781-00 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:07:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 6.6 cm (2.6") Grey
  • - Outdoor (hiking, trekking) Geocaching (GPS stash hunt) Auto
  • - Touchscreen 160 x 240 pixels
Warranty:
Long product name Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey :
The long product name of Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

010-00781-00, Dakota 10, TFT touchscreen, 2.6"
More>>>
Short summary description Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey:
This short summary of the Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Dakota 10, Internal storage, 6.6 cm (2.6"), 160 x 240 pixels, LCD, 36.3 x 54.6 mm (1.43 x 2.15"), Handheld

Long summary description Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey:
This is an auto-generated long summary of Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey based on the first three specs of the first five spec groups.

Garmin Dakota 10. Map storage: Internal storage. Display diagonal: 6.6 cm (2.6"), Display resolution: 160 x 240 pixels, Display: LCD. Form factor: Handheld, Product colour: Grey. Battery type: AA, Battery life (max): 20 h. Weight: 148.8 g, Width: 55 mm, Depth: 33 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 07:04:56
Uk has collected 5 expert reviews for Garmin Dakota 10 navigator Handheld 6.6 cm (2.6") LCD Touchscreen 148.8 g Grey and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
electronicsme.com
Updated:
2011-07-31 07:04:56
Garmin Dakota 10 Waterproof Hiking GPS. A less popular and less advanced version of the Dakota 20 model, this device allows you to map out your excursion with precision and timing. Although the price may be justified for its capabilities, the general c...
Bottom line In conclusion, the Garmin Dakota 10 Waterproof Hiking GPS is a tough decision. On one hand, it offers ergonomic and detailed navigational capabilities, but on the other hand users have to spend more money to get the maps they really need. Performance i...
84%
Country Distributor
Deutschland 1 distributor(s)