location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF55 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0811686005285 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Nylon
  • - 1.2 kg
Long product name Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black :
The long product name of Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PF55 Carrying Bag for the Shuttle All-in-One PC X50
More>>>
Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black:
The official description of Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The strong nylon surface with integrated Shuttle-logo takes care of optimal safety on every transport. The PC will be fixed by a velcro fastening belt inside the bag to rule out sliding on the move. To avoid scratches on the display, the inner surface is designed with a 1cm soft, upholstered pad. Plenty of practical pockets and on the inside to keep large amount of accessories. The attached upholstered shoulder carrying belt guarantees a comfortable transport without any problems.

Short summary description Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black:
This short summary of the Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PF55, Briefcase, 39.6 cm (15.6"), 1.2 kg

Long summary description Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of Shuttle PF55 laptop case 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

Shuttle PF55. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"). Weight: 1.2 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Shuttle All-in-One PC X50
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Nylon
Features
Product main colour *
Black
Weight & dimensions
Width
440 mm
Depth
55 mm
Height
400 mm
Weight
1.2 kg