location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FreeAgent Desktop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FreeAgent Desk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST310005FDM201-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 7200 RPM
  • - USB 2.0
  • - Silver
Warranty: 5 year
Long product name Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver :
The long product name of Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FreeAgent Desk - 1 TB - USB 2.0
More>>>
Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver:
The official description of Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you can’t afford to lose anything, you need a drive that can handle everything. This is the powerful yet simple safeguard.

-Back up all your photos, music, videos and documents.
-Easily protect data with automatic backup software.
-Keep important files secure with built-in encryption.

Short summary description Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver:
This short summary of the Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate FreeAgent Desktop FreeAgent Desk, 1 TB, 2.0, 7200 RPM, Silver

Long summary description Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver:
This is an auto-generated long summary of Seagate FreeAgent Desktop FreeAgent Desk external hard drive 1 TB 7200 RPM USB 2.0 Silver based on the first three specs of the first five spec groups.

Seagate FreeAgent Desktop FreeAgent Desk. HDD capacity: 1 TB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Silver

Hard drive
HDD capacity *
1 TB
HDD speed *
7200 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Power
Bus powered *
USB
Weight & dimensions
Weight *
1 kg
Other features
Internal
No
Packaging net weight
1.72 kg
Dimensions (WxDxH)
33.7 x 172 x 175 mm