location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe Dual Band Light Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAGL102-100AUS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:32:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe Dual Band Light Wireless Access Point
More>>>
NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent Networking Features for a Scalable, Secure Solution
NETGEAR's ProSafe Dual Band Light Wireless Access Point WAGL102 delivers the secure, reliable, high-performance wireless local area networks (WLANs) today's mobile workforce demands. The WAGL102 Access Point supports both 5 GHz and 2.4 GHz 54 Mbps radio transmission in both 802.11g and 802.11a in turbo mode. It supports up to 128 simultaneous wireless clients and client types within the same coverage area. Managed and configured by the NETGEAR Prosafe Smart Wireless Controller, the WAGL102 is a "light" wireless access point which is part of the overall NETGEAR ProSafe Smart Wireless Solution. The WAGL102 supports integrated IEEE 802.3af Power over Ethernet (PoE).

Secure
Managed and configured by the NETGEAR ProSafe Smart Wireless Controller (WFS709TP), the WAGL102 is a "light" wireless access point that implements the 802.11 standard. As part of the centralized architecture, much of the security configuration such as WPA2-Enterprise (802.11i), WPA2 and 802.1x support happens at the NETGEAR ProSafe WFS709TP. The NETGEAR ProSafe Smart Wireless Controller also supports MAC address authentication, support for multiple BSSID/VLANs and guest/contractor access.

Versatile
As part of the NETGEAR ProSafe Smart Wireless Solution, the WAGL02 is cost-effective and simple to install and use. In addition, it's plenum rated—appropriate for placement above drop-down ceilings and under raised floors. Fitted with two powerful detachable 5 dBi antennas and compatible with NETGEAR's ProSafe 2.4 GHz antennas for expanded wireless capacity and range. Protected with a NETGEAR Lifetime Warranty†, the WAGL102 includes the embedded IEEE 802.3af Power over Ethernet (PoE) port which expands installation options by eliminating the need to locate the Light Wireless Access Point near a power outlet.

Short summary description NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe Dual Band Light Wireless Access Point, 108 Mbit/s, IEEE 802.11, 802.11g, IEEE 802.3af, 5 dBi, 190.5 x 122 x 32 mm, 620 g, 32 - 104 °F

Long summary description NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR ProSafe Dual Band Light Wireless Access Point 108 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR ProSafe Dual Band Light Wireless Access Point. Maximum data transfer rate: 108 Mbit/s. Supported network protocols: IEEE 802.11, 802.11g, IEEE 802.3af. Antenna gain level (max): 5 dBi. Dimensions (WxDxH): 190.5 x 122 x 32 mm, Weight: 620 g. Operating temperature (T-T): 32 - 104 °F

Features
Maximum data transfer rate *
108 Mbit/s
Protocols
Supported network protocols
IEEE 802.11, 802.11g, IEEE 802.3af
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Design
Internal
No
Antenna
Antenna gain level (max)
5 dBi
Weight & dimensions
Dimensions (WxDxH)
190.5 x 122 x 32 mm
Weight
620 g
Other features
Connectivity LEDs
Yes
Operating temperature (T-T)
32 - 104 °F
Weight (imperial)
0.59 kg (1.3 lbs)
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
0 - 40 °C