location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1725 data projector 3000 ANSI lumens White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1725
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H268053
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 13:51:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1725 data projector 3000 ANSI lumens White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 3000 ANSI lumens
  • - Zoom capability
Long product name Epson EB-1725 data projector 3000 ANSI lumens White :
The long product name of Epson EB-1725 data projector 3000 ANSI lumens White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1725 - 2000:1 Contrast - 1024 x 768 Pixels
More>>>
Epson EB-1725 data projector 3000 ANSI lumens White:
The official description of Epson EB-1725 data projector 3000 ANSI lumens White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super sleek energy efficient 3LCD business projectors combining powerful performance with a range of easy to use functions in a sophisticated and stylish compact lightweight body.

Short summary description Epson EB-1725 data projector 3000 ANSI lumens White:
This short summary of the Epson EB-1725 data projector 3000 ANSI lumens White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1725, 3000 ANSI lumens, 50 - 85 Hz, UHE, 16.1 - 19.34 mm, White, 1.8 kg

Long summary description Epson EB-1725 data projector 3000 ANSI lumens White:
This is an auto-generated long summary of Epson EB-1725 data projector 3000 ANSI lumens White based on the first three specs of the first five spec groups.

Epson EB-1725. Projector brightness: 3000 ANSI lumens, Vertical scan range: 50 - 85 Hz. Lamp type: UHE. Focal length range: 16.1 - 19.34 mm. Product colour: White. Weight: 1.8 kg

Projector
Projector brightness *
3000 ANSI lumens
Vertical scan range
50 - 85 Hz
Light source
Lamp type
UHE
Lens system
Focal length range
16.1 - 19.34 mm
Zoom capability
Yes
Design
Product colour *
White
Weight & dimensions
Weight *
1.8 kg
Other features
Dimensions (WxDxH)
284 x 202 x 65 mm
Interface
USB
Native resolution
XGA (1024x768)