location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 1U SCSI Rack-Mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7445B show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Silver
  • - Number of slots (max): 2
  • - 1U
  • - Compressed capacity: 3.2 GB
  • - 140 W
Warranty: 3 years
Long product name HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge :
The long product name of HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 2x5.25'', 3.2TB SCSI, 2:1, 8.07kg, Silver
More>>>
Short summary description HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 1U SCSI Rack-Mount Kit, Storage auto loader & library, Tape Cartridge, 1U, Ultra 320 SCSI, LTO-1, LTO-2, LTO-3, LTO-4, Silver

Long summary description HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks 1U SCSI Rack-Mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Compressed capacity: 3.2 GB. Power requirements: 100-240V, 47/63Hz, Power consumption (typical): 140 W. Size (imperial): 13.3 cm (5.25"), Weight: 8.07 kg. Package dimensions (WxDxH): 596.9 x 850.9 x 304.8 mm, Package weight: 11.3 kg

Brand Image Product code Product Stock Price from
HPE

HPE DAT 72 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1523B#ABB DAT 72 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U SAS Cable/Tray Option Kit Storage array Tape Cartridge HP 1U SAS Cable/Tray Option Kit Storage array Tape Cartridge
(show image)
AE463B 1U SAS Cable/Tray Option Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB
(show image)
Q1546A StorageWorks DAT 40 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 215 Storage drive Tape Cartridge LTO 100 GB
(show image)
Q1545A StorageWorks Ultrium 215 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB
(show image)
Q1523A StorageWorks DAT 72 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 72 Storage drive Tape Cartridge 36 GB
(show image)
Q1522A StorageWorks DAT 72 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Ultrium 448 Storage drive Tape Cartridge LTO 200 GB
(show image)
DW017A StorageWorks Ultrium 448 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks DAT 40 Storage drive Tape Cartridge 20 GB
(show image)
C5687C StorageWorks DAT 40 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge HP StorageWorks Ultrium 920 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH842A#ABA1052 StorageWorks Ultrium 920 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)