location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z20t-C-14J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT16BE-00X06NIT show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, Graphite
  • - Intel® Core™ m7 m7-6Y75 1.2 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB LPDDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 515
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 19 h
  • - Windows 10 Pro 64-bit
More>>>
Short summary description Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite:
This short summary of the Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé Z20t-C-14J, Intel® Core™ m7, 1.2 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite:
This is an auto-generated long summary of Toshiba Portégé Z20t-C-14J Intel® Core™ m7 m7-6Y75 Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB LPDDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Graphite based on the first three specs of the first five spec groups.

Toshiba Portégé Z20t-C-14J. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro