location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-RX570-4G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-RX570-4G show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon RX 570 4 GB GDDR5
  • - 5120 x 2880 pixels 256 bit 7000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
Long product name ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5 :
The long product name of ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon RX 570 4GB GDDR5, OpenGL 4.5, 256-bit, 7000 MHz, DVI, HDMI, Display Port
More>>>
ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5:
The official description of ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build for Non-Stop Action
ASUS Expedition graphics cards are made for non-stop action, engineered with non-stop durability for 2X longer lifespan and premium reliability. We even test the cards to the limits, with 144 hour of diskless-system tests and extensive checks for compatibility with top games. While GPU Tweak II with XSplit Gamecaster to provide non-stop gaming experience and real-time streaming.

NON-STOP DURABILITY
Dual-Ball Bearing 0dB Fans

Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Expedition RX 570 lasts 2X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency. You can play in true 0dB silence as the 0dB fans remain off up to a set GPU temp level.

IP5X-Certified Dust Resistance
Longer Fan Lifespan

The fans in ASUS Expedition RX 570 graphics cards are certified under the International Protection Marking (IP code) as IP5X dust resistant for improved reliability and a longer lifespan. This stringent certification process ensures ASUS Expedition RX 570 graphics cards provide optimal fan performance, even under severe conditions.

Auto-Extreme Technology with
Super Alloy Power II

ASUS graphics cards are produced using Auto-Extreme technology, an industry-first 100% automated production process, and features premium Super Alloy Power II components that enhance efficiency, reduce power loss, decrease component buzzing under load, and lower thermal temperatures for unsurpassed quality and reliability.

NON-STOP CHALLENGER
144-hr Diskless Solution Compatibility

ASUS operates the iCafé Labs to certify Expedition graphics cards for use as diskless systems, subjecting the cards to 144 hours of dedicated tests, including a 2-hour reboot test and 15-hour 3D Mark test with heavy loading. Expedition graphics cards are ready to run non-stop — with the smooth performance you demand.

Top Games Tested
ASUS iCafé Labs engineers also subject Expedition graphics cards to lengthy stability tests in an environment that simulates a real-world internet café. We test with the top games to assure of the very best gaming experiences!

NON-STOP GAMING

GPU Tweak II with XSplit Gamecaster
Intuitive Performance Tweaking


Redesigned with an intuitive, all-new UI, GPU Tweak II makes overclocking easier and more visual than ever, while still retaining advanced options for seasoned overclockers. With one click, the new Gaming Booster function maximizes system performance by removing redundant processes and allocating all available resources automatically.

Gaming Booster
One-click Performance Up


- Visual effects:
Boost your performance by turning off windows visual effects.
- System Services:
Automatically or manually turn off windows services or process.
- Memory Defragmentation:
Re-arrange & free your system memory without closing any processes.

XSplit Gamecaster
Instant Gameplay Streaming

An included 1-year XSplit Gamecaster premium license* — a $99 USD value — lets you easily stream or record gameplay via a convenient, in-game overlay. The overlay also displays GPU clock speed, temperature, and VRM usage, and has GPU Tweak II controls, so gamers can choose a gaming profile and boost performance with just one click.

Short summary description ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5:
This short summary of the ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EX-RX570-4G, Radeon RX 570, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5:
This is an auto-generated long summary of ASUS EX-RX570-4G graphics card AMD Radeon RX 570 4 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS EX-RX570-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1244 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon RX 570
Processor frequency *
1244 MHz
Processor boost clock speed
1254 MHz
Maximum resolution *
5120 x 2880 pixels
Maximum digital resolution
5120 x 2880 pixels
Stream processors
2048
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
7000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
HDMI ports quantity *
1
Ports & interfaces
HDMI version
2.0b
DVI-D ports quantity *
1
DisplayPorts quantity *
1
Performance
TV tuner integrated *
No
DirectX version *
12.0
OpenGL version *
4.5
HDCP
Yes
Full HD
Yes
Design
Cooling type *
Active
Number of fans
2 fan(s)
Number of slots
2
Product colour
Black, Red
Weight & dimensions
Depth
130 mm
Height
38.9 mm
Width
240 mm
Country Distributor
United Kingdom 1 distributor(s)