location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA Quadro P2000 (5GB) Graphics Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA Quadro P2000 (5GB) Graphics Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1ME41AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781617174 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP NVIDIA Quadro P2000 (5GB) Graphics Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro P2000 5 GB GDDR5
  • - 5120 x 2880 pixels 160 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 75 W
Warranty: The NVIDIA Quadro P2000 has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP NVIDIA Quadro P2000 (5GB) Graphics Card :
The long product name of HP NVIDIA Quadro P2000 (5GB) Graphics Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro P2000 (5GB) Graphics Card
More>>>
HP NVIDIA Quadro P2000 (5GB) Graphics Card:
The official description of HP NVIDIA Quadro P2000 (5GB) Graphics Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve amazing detail, complexity, and realism across a variety of professional 3D applications on an expansive visual workspace of up to four 4K displays with the NVIDIA® Quadro® P2000, powered by NVIDIA Pascal™ GPU technology.

Features

- Create and interact with large-assembly models lag-free in real-time, get high-quality, photo-realistic renders, and maintain more assets in graphics memory with a card that has 5GB GDDR5 memory.
- Get high brightness and color saturation, over 10K:1 CR, and support for up to four 4K displays or one 5K display with DisplayPort™ 1.4. Easily manage your setup with NVIDIA® nView®. Create and playback HDR video with H.264 and HEVC engines.
- Focus on doing your best work with a card that supports the latest releases of OpenGL, DirectX, Vulkan™, and NVIDIA® CUDA® to help ensure compatibility with your frequently-used professional applications.
- Compatible with HP Z240 Tower, HP Z440, HP Z640, and HP Z840 Workstations.

Short summary description HP NVIDIA Quadro P2000 (5GB) Graphics Card:
This short summary of the HP NVIDIA Quadro P2000 (5GB) Graphics Card data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA Quadro P2000 (5GB) Graphics Card, Quadro P2000, 5 GB, GDDR5, 160 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro P2000 (5GB) Graphics Card:
This is an auto-generated long summary of HP NVIDIA Quadro P2000 (5GB) Graphics Card based on the first three specs of the first five spec groups.

HP NVIDIA Quadro P2000 (5GB) Graphics Card. Graphics processor family: NVIDIA, Graphics processor: Quadro P2000. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5, Memory bus: 160 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P2000
Maximum resolution *
5120 x 2880 pixels
Memory
Discrete graphics card memory *
5 GB
Graphics card memory type *
GDDR5
Memory bus *
160 bit
Memory bandwidth (max)
140 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
12.0
Shader model version *
5.1
Performance
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
HP segment
Business
Power
Power consumption (typical) *
75 W
System requirements
Windows operating systems supported
Windows 10, Windows 7
Weight & dimensions
Weight
260 g
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatible products
Z240 Tower, Z440, Z640, Z840
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:25:16
Uk has collected 13 expert reviews for HP NVIDIA Quadro P2000 (5GB) Graphics Card and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
develop3d.com
Updated:
2019-12-02 04:25:16
In Autumn 2016 Nvidia introduced its first professional ‘Pascal' GPUs - the Quadro P5000 (16GB GDDR5) and Quadro P6000 (24GB GDDR5) – both of which delivered phenomenal performance for high-end design visualisation, virtual reality and GPU rendering worfk...
Bottom line Nvidia has added some worthy successors to its ‘Maxwell' family of professional Quadro GPUs. The Quadro P2000 has the potential to deliver huge performance increases over its predecessors, the Quadro M2000 and Quadro K2200. However, as our tests show, thi...
0%
techgage.com
Updated:
2019-12-02 04:25:16
A couple of months ago, we published a look at updated workstation GPU performance across a wide-range of benchmarks, and the feedback received has been like nothing we've seen before. Among the feedback, a number of requests were made for inclusion of ot...
Bottom line And with that, we wrap-up our look at the performance of three applications we've never tackled much before. An exception would be with Blender, since we have used the tool for CPU benchmarking for awhile, but now that we know it's so perfectly-suited as...
0%
storagereview.com
Updated:
2019-12-02 04:25:16
We previously reviewed the NVIDIA Quadro P1000 and P4000 GPUs, and though they certainly aren't nearly as powerful as the company's highest-end workstation GPUs, both of these cards performed well enough to suit most general professional use cases--and at...
Bottom line NVIDIA's new Quadro P2000 professional graphics card fits nicely alongside the other mid/lower range models of the impressive line. This low-profile form factor performed as expected under our workloads, successfully leveraging its 1024 CUDA core Pascal G...
0%
pcper.com
Updated:
2019-12-02 04:25:16
One frequent request we get about GPU coverage is to look at professional uses cases for these sort of devices. While gaming is still far and away the most common use for GPUs, things like high-quality rendering in industries like architecture, and new in...
Bottom line Since the launch of NVIDIA's Pascal architecture with the GTX 1070 and 1080 last May, we've taken a look at a lot of Pascal-based products, including the recent launch of the GTX 1080 Ti. By now, it is clear that Pascal has proven itself in a gaming conte...
0%
pcper.com
Updated:
2019-12-02 04:25:16
One frequent request we get about GPU coverage is to look at professional uses cases for these sort of devices. While gaming is still far and away the most common use for GPUs, things like high-quality rendering in industries like architecture, and new in...
Bottom line Since the launch of NVIDIA's Pascal architecture with the GTX 1070 and 1080 last May, we've taken a look at a lot of Pascal-based products, including the recent launch of the GTX 1080 Ti. By now, it is clear that Pascal has proven itself in a gaming conte...
0%
hothardware.com
Updated:
2019-12-02 04:25:16
A couple of weeks back, NVIDIA unveiled a family of new professional Quadro cards, based on the company's Pascal GPU architecture. The latest additions to the Quadro line-up run the gamut in terms of features and capabilities, from the low-power, small f...
Bottom line The NVIDIA Quadro P4000 (top) & P2000 (bottom) - Find Them At AmazonThe NVIDIA Quadro P4000 and Quadro P2000 are not available just yet. They are slated to arrive next month, with estimated street pricing in the $800 range for the Quadro P4000 and $500 ra...
80%
postperspective.com
Updated:
2019-12-02 04:25:16
Nvidia has announced a number of new professional graphic cards, filling out their entire Quadro line-up with models based on their newest Pascal architecture. At the absolute top end, there is the new Quadro GP100, which is a PCIe card implementation of...
Bottom line It appears that we have once again reached a point where hardware processing capabilities have surpassed the software capacity to use them, at least within Premiere Pro. This leads to the cards performing relatively similar to one another in most of my te...
0%
Country Distributor
Deutschland 1 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)