location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook USB-C™ to HDMI®/VGA Travel Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C™ to HDMI®/VGA Travel Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5272U-2PRP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528339338 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dynabook USB-C™ to HDMI®/VGA Travel Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x HDMI® out port
    1x VGA, 1x USB 3.0 port
    1x Gigabit LAN
    1x USB Type-C™ port for system charging
  • - USB Type-C™ port
  • - 3840 x 2160 (single output via HDMI®)
    1920 x 1200 (single output via VGA)
  • - 122 (L) x 44.5 (W) x 21 (D)mm
  • - black
  • - USB-C™ to HDMI®/VGA Travel Adapter
    Quick Start Guide
Long product name Dynabook USB-C™ to HDMI®/VGA Travel Adapter :
The long product name of Dynabook USB-C™ to HDMI®/VGA Travel Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C™ to HDMI®/VGA Travel Adapter
More>>>
Short summary description Dynabook USB-C™ to HDMI®/VGA Travel Adapter:
This short summary of the Dynabook USB-C™ to HDMI®/VGA Travel Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook USB-C™ to HDMI®/VGA Travel Adapter, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA, 3840 x 2160 pixels, 44.5 mm, 122 mm

Long summary description Dynabook USB-C™ to HDMI®/VGA Travel Adapter:
This is an auto-generated long summary of Dynabook USB-C™ to HDMI®/VGA Travel Adapter based on the first three specs of the first five spec groups.

Dynabook USB-C™ to HDMI®/VGA Travel Adapter. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Hub interfaces: HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, VGA. Maximum resolution: 3840 x 2160 pixels. Width: 44.5 mm, Depth: 122 mm, Height: 21 mm

Country Distributor
United Kingdom 2 distributor(s)