location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-501 Glossy Photo Paper 4x6" - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0775B081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292093520 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:25:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Deeper black density
  • - Exceptional tonality in dark areas
  • - Photo quality feel
  • - Superb printed results in both colour and mono
Long product name Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets :
The long product name of Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GP-501 Glossy Photo Paper 4x6" - 50 Sheets
More>>>
Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets:
The official description of Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon GP-501 Glossy Photo Paper 4x6" is the perfect solution for printing your holiday pictures at home. With a 200g/m2 base for a photo print feel and a rich glossy finish to bring out the very best detail and colour in your photos, this pack of 50 4x6” sheets offers great value for money along with the quality you can expect direct from your Canon inkjet printer and long life ChromaLife inks.

Short summary description Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets:
This short summary of the Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets, Gloss, 200 g/m², Inkjet, 50 sheets, 102 mm, 152 mm

Long summary description Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets:
This is an auto-generated long summary of Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets based on the first three specs of the first five spec groups.

Canon GP-501 Glossy Photo Paper 4x6" - 50 Sheets. Finish type: Gloss, Media weight: 200 g/m², Print technology: Inkjet. Width: 102 mm, Height: 152 mm

Features
Print technology
Inkjet
Finish type *
Gloss
Media weight *
200 g/m²
Sheets per pack
50 sheets
Weight & dimensions
Width
102 mm
Height
152 mm
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
Nederland 4 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)