Logitech logo

Logitech QuickCam Messenger webcam 640 x 480 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77008
Info modified on:
04 Apr 2019, 05:37:18
Long product name Logitech QuickCam Messenger webcam 640 x 480 pixels:

Logitech QuickCam Messenger

Logitech QuickCam Messenger webcam 640 x 480 pixels:

Now you can make instant messages, emails and websites come alive by adding live video and audio quickly, easily and affordably. The Logitech QuickCam Messenger offers everything you need in a web camera: ease of use, quality video, a built-in microphone and all the software you need to transform your home PC into a budget video communication studio.

Easily add live video to MSN® Messenger... now with fast video and large 320 x 240 image size
Also works with video-enabled Yahoo!® Messenger and Windows® Messenger
Easily capture sound with the built-in microphone
E-mail videos and photos easily
Broadcast live video, set up a webcam and create web albums
Works with both USB 2.0 and 1.1

Short summary description Logitech QuickCam Messenger webcam 640 x 480 pixels:

Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, 640 x 480, CMOS, USB CD-ROM, 64 MB

Long summary description Logitech QuickCam Messenger webcam 640 x 480 pixels:

Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Sensor type: CMOS. Minimum system requirements: USB CD-ROM, Minimum RAM: 64 MB. Minimum processor: Intel Pentium II - 400 Mhz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows 98, 2000, Me, XP

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.