location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4521F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4521F/XSA
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:00:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - 20 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Internal memory: 16 MB
  • - 10.4 kg
Long product name Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm :
The long product name of Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4521F - Monochrome
More>>>
Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm:
The official description of Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bigger and faster is good. But smaller and faster is better. The compact SCX-4521F is an economical and efficient four-in-one solution for home-based and small office settings. Print sharp text and graphics at speeds up to 20ppm. Fax fast with 3-second scan and 3-second transmission speeds. Fax directly from your PC, or copy and scan with distinctly professional results. The SCX-4521F laser MFP. Small size. Big results.

a versatile 4-in-1 laser MFP
With laser printing, colour scanning, digital copying and efficient faxing in one space-saving design, the SAMSUNG SCX-4521F four-in-one offers businesses quality documents and improved productivity.

favorite copy and ID card copy function
To use special copy feature quickly, you may press "Favorite Copy" button. Then you can find assigned special copy feature easily and you can enjoy the special feature and save time.

ID Copying allows copying of both sides of an ID or small document onto one sheet of paper. This also saves paper and time. This special functionhelps you to use very convenient ID copy or small document.

superior the high-resolution scanning performance
The SAMSUNG SCX-4521F scans colour documents at 4,800dpi, in enhanced mode. As a scanner, the SAMSUNG SCX-4521F has excellent colour-matching and gradient capabilities.

compact design with powerful performance
The SAMSUNG SCX-4521F takes up a tiny 374 x 438mm square on your desk, standing only 368mm high and weighing 10.4Kg. Its two-tone shell makes your office simple and refined.

Some other all-in-one printers tend to force users to take more space and less multi-function but the SAMSUNG SCX-4521F's underlying features are designed to safeguard user's space and lower cost to the maximum.

You get professional printing, scanning and flatbed copying in one space-saving device that helps you maximise your office space.

regular fax job plus PC fax
The SAMSUNG SCX-4521F is an efficient fax. It also has the ability to send a fax document directly from your PC via the supplied SmarThru 4 software.

Save time and paper by simply clicking on the ''PC Fax'' button from your computer.

advanced OCR function
You can just use Optical Character Recognition (OCR) software to scan all that paper. OCR scans documents and transforms them into editable rich text.

Short summary description Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm:
This short summary of the Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4521F, Laser, 600 x 600 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4521F. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
11 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Features
Maximum duty cycle *
4200 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Performance
Internal memory *
16 MB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
10.4 kg
Other features
Dimensions (WxDxH)
438 x 374 x 368 mm
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Vista Linux OS (via USB interface only) including Red Hat 8.0 ~ 9.0, Fedora Core 1 ~ 3, Mandrake 9.0 ~ 10.2, and SuSE 8.2 ~ 9.2 . Mac. 10.3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 19:55:18
Uk has collected 4 expert reviews for Samsung SCX-4521F Laser 600 x 600 DPI 20 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2013-11-19 19:54:59
With its 150-sheet input tray and no way to increase capacity, the Samsung SCX-4521F ($250 street) is clearly aimed at a small or home office that doesnt need to print a lot of pages. But its also designed with the understanding that just because y...
Good Prints, scans to, and faxes from PCs. Scans to e-mail. Standalone copier and fax machine. Automatic document feeder.
Bad Paper tray holds only 150 sheets, with no option for boosting the capacity.
Bottom line For a small or home office with light-duty printing needs, the Samsung SCX-4521F offers plenty of functionality for printing, scanning, faxing, and copying...
60%
Bcchardware.com
Updated:
2013-11-19 19:55:03
Its been a long time since we had a Multi-Function unit on the bench. The last product we took a look at along these lines was the SCX-5315F, also from Samsung. This unit was large, bulky and had quite a few major paper jams. Every now and then wh...
Good Speedy Fax, Fast Printer @ 20 ppm, Excellent Copier with ADF, Built-in Scanner, Toner Save stretches toner without sacrificing quality.
Bad Pause between collate copies when copying.
Bottom line The Samsung SCX-4521F is a great machine that can earn its keep in most small offices, home offices, or even in a home without an office. You can find this product online for under $250CDN, and for that price you get a fast laser printer, a great co...
97%
bonafidereviews.com
Updated:
2013-11-19 19:55:09
After reviewing Samsungs ML 2010 Laser Printer (one of their most affordable laser printers) back in January, we take it up one notch to a mid-range multifunction printer; the SCX-4521F. Priced around $199.99 USD, the 4521F takes aim at the home and...
0%