location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3175FN Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3175FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3175FN/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3175FN Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - 16 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Internal memory: 128 MB
Long product name Samsung CLX-3175FN Colour 2400 x 600 DPI :
The long product name of Samsung CLX-3175FN Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLX-3175FN - Black - Laser - Colour
More>>>
Samsung CLX-3175FN Colour 2400 x 600 DPI:
The official description of Samsung CLX-3175FN Colour 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine replacing your all-in-one with a printer that’s smaller, quieter and is infinitely easier on the eyes. Best of all, it offers professional-quality colour. The CLX-3175FN features 16ppm black/4 ppm colour print speed, 2400 x 600 dpi effective output, manual duplexing and colour faxing. And all of this productivity is housed in an elegantly designed form, finished in an elegant matte black. Small. Powerful. Elegant.

it’s more silent than other colour laser printers
BLI lab test certified that CLX-3175FN is the quietest printer in terms of vibration and average noise emissions.

it’s more compact than other colour laser printers
415 x 373 x 342 mm (16.3 x 14.7 x 13.5 inch)
This powerful, compact and stylish colour laser printer was designed to fit into professional workspaces. Now even small professional businesses and home offices can enjoy the benefist and the impressive quality of to colour laser printing. At 415 x 373 x 342 mm this colour laser will fit on a desk or a shared workspace.

it’s faster than other colour laser printers
CLX-3175FN print black-and-white document faster than other laser printers. This is important because approximately 70% of colour laser printer / multifunction printer printout is black and white.

it’s more silent than inkjet MFPs
BLI lab test certified that CLX-3175FN is the quietest printer in terms of vibration and average noise emissions.

it’s more compact than inkjet MFPs
415 x 373 x 342 mm (16.3 x 14.7 x 13.5 inch)
Small footprint saves precious space on your desk.

it’s more constant than inkjet MFPs
CLX-3175FN produce consistent colour printouts which is water-resistance and long-lasting, while inkjet printout is susceptible to water and humidity exposure, and the images fades over time.

Short summary description Samsung CLX-3175FN Colour 2400 x 600 DPI:
This short summary of the Samsung CLX-3175FN Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3175FN, Laser, Colour, 2400 x 600 DPI, 16 ppm, Network ready

Long summary description Samsung CLX-3175FN Colour 2400 x 600 DPI:
This is an auto-generated long summary of Samsung CLX-3175FN Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Samsung CLX-3175FN. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
26 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Maximum input capacity
150 sheets
Input & output capacity
Maximum output capacity
80 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
Network
Network ready
Yes
Performance
Internal memory *
128 MB
Weight & dimensions
Weight
15.2 kg
Dimensions (WxDxH)
415 x 373 x 342 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista Linux OS including Red Hat 8.0~9.0, Mandrake 9.2~10.1, SuSE 8.2~9.2 and Fedora Core 1~4, Mac OS X 10.3~10.5
Modem speed
33.6 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:16:17
Uk has collected 13 expert reviews for Samsung CLX-3175FN Colour 2400 x 600 DPI and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2015-06-25 08:16:17
Imagine a colour laser printer that delivers above-par output, copies in colour as well as scans and faxes via USB, Ethernet or Wi-Fi. Imagine this printer also looks great, is small and light enough to sit on your desk, and costs under £250. Imagine...
0%
digitalversus.com
Updated:
2015-06-25 08:16:17
Build QualityThe CLX-3175FW is a multifunction colour laser printer with a fax machine, which includes both WiFi and an Ethernet port. Unfortunately, the double-sided mode is manual, not automatic. Youll have to make to do with using Samsungs own SPL...
Good Text quality (in draft mode and normal mode), Windows, Mac and Linux compatibility...
Bad Ships with smaller toner cartridges, Lacks sharpness, No PCL6 or PS3 support, Graphics quality, Slow at colour printing for a laser printer...
60%
expertreviews.co.uk
Updated:
2015-06-25 08:16:17
The cheapest colour laser printer here, Samsungs CLX-3175FN is also the smallest. Although it has a 10/100 Ethernet port, its small 150-sheet paper tray means that the CLX-3175FN is best used as a personal printer. A two-line LCD display lets you n...
80%
tomsguide.com
Updated:
2015-06-25 08:16:17
This Samsung printer is a color laser printer for the price of a black and white laser. If colour printing is what's important to you...
60%
trustedreviews.com
Updated:
2015-06-25 08:16:17
The CLX-3175FW is another of Samsung's "smallest ‘xyz's on the planet". This time it's a wireless, colour, laser multifunction printer. We like to think size isn't that important, but clearly a small profile on the desktop can be an advantage. This is an...
70%
pcmag.com
Updated:
2015-06-25 08:16:17
After Samsung earned an Editors Choice for its $200 CLP-315 color laser printer, I couldnt wait to get my hands on the CLX-3175FN, a color laser all-in-one (AIO) with its own impressively low price ($400 street) and a surprisingly full set of feat...
Good Low price. Small. Prints, scans, and faxes over a network. Standalone fax machine, copier, and e-mail sender.
Bad Although good enough for most business purposes, text quality is a touch below par for a laser.
Bottom line The Samsung CLX-3175FN is small enough to be a truly personal color laser AIO, although the network connector will also let you share it in a small office...
80%