location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1640/XSA laser printer 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1640/XSA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1640/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1640/XSA laser printer 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - 16 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Internal memory: 8 MB 150 MHz
Long product name Samsung ML-1640/XSA laser printer 600 x 1200 DPI :
The long product name of Samsung ML-1640/XSA laser printer 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-1640/XSA - Black - Monochrome
More>>>
Samsung ML-1640/XSA laser printer 600 x 1200 DPI:
The official description of Samsung ML-1640/XSA laser printer 600 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get better performance and more features all in a sleek design that can fit anywhere. With SAMSUNG ML-1640 you will be inspired to create big and produce more.

toner save mode
Embedded configuration allows you to save up to 30%of toner, while still producing high quality prints, so youwill replace your cartridges less frequently.

ease of use
Installation is in 4 easy steps and no reboot is needed after installation.

save paper
Printing options let you save paper by printing 2-up,4-up, even up to 16-up on one page.

Short summary description Samsung ML-1640/XSA laser printer 600 x 1200 DPI:
This short summary of the Samsung ML-1640/XSA laser printer 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1640/XSA, 600 x 1200 DPI, 16 ppm

Long summary description Samsung ML-1640/XSA laser printer 600 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-1640/XSA laser printer 600 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-1640/XSA. Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Maximum duty cycle *
5000 pages per month
Paper handling
Paper tray media types *
Bond paper, Labels, Plain paper, Recycled paper
Network
Network ready
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
353 x 298 x 209 mm
Other features
Compatible operating systems
Windows 2000/XP/2003 Server/Vista Linux OS, Mac OS X 10.3 ~ 10.5
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:10:57
Uk has collected 11 expert reviews for Samsung ML-1640/XSA laser printer 600 x 1200 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2015-06-25 08:10:35
There are a good few people who run two printers; an inkjet for all the colour and photo work and a mono laser for quicker, cheaper, sharper black print. Samsung is looking at the home and one-per-desk customer with its ML-1640 mono laser. With a stree...
Bottom line While a cover for the paper tray would be a bonus, this is, nonetheless, a well designed, entry-level mono laser printer which, although simple, does everything you could ask for under £50. It’s quick, does well on printing text and reasonably...
80%
trustedreviews.com
Updated:
2015-06-25 08:10:35
How small and simple can a laser printer be? Samsung's ML-1640 must be pretty close to the limits on both counts. Designed as a personal printer for home or home office use, it's about is straightforward as a printer can get. The frosted and gloss black...
80%
Techtastic.ca
Updated:
2015-06-25 08:10:46
Lasers printers have traditionally been out of the price reach for a lot of computer users. Gone are those days, thanks inpart to Samsungs new line of low cost laser printers. Today we take a look at one of these printers called the ML-1640 Mono Laser...
Good Affordable, Small form factor, Styling...
Bad starter cartridge...
Bottom line Samsung ML-1640 Mono Laser Printer Company: Samsung Product: Printer Lasers printers have traditionally been out of the price reach for a lot of computer users. Gone are those days, thanks inpart to Samsungs new line of low cost laser printers. Toda...
80%
expertreviews.co.uk
Updated:
2015-06-25 08:10:57
A classic in black and white. A great ambassador for the mono laser camp. Inkjets are great all-rounders for home use, switching seamlessly from outputting prints for the family album to running off a letter to the bank manager. But if plain black...
100%
insidehw.com
Updated:
2015-06-25 08:10:57
New Samsung’s trump card in “low-cost” section on the market of monochrome laser printers named ML-1640 has arrived in our test lab. Flat lines and black colour of the device follows the “fashion” trends in this segment of IT industry. Thanks to its lo...
0%