Siemens logo

Siemens iQ500 LC67BA542 cooker hood Wall-mounted Stainless steel 660 m³/h A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26191
Info modified on:
27 May 2024, 12:46:00
Short summary description Siemens iQ500 LC67BA542 cooker hood Wall-mounted Stainless steel 660 m³/h A:

Siemens iQ500 LC67BA542, 660 m³/h, Ducted/Recirculating, A, A, C, 59 dB

Long summary description Siemens iQ500 LC67BA542 cooker hood Wall-mounted Stainless steel 660 m³/h A:

Siemens iQ500 LC67BA542. Maximum extraction power: 660 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Stainless steel. Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: A, Annual energy consumption: 33 kWh, Connected load: 136 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.