location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7459
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7459-8696
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064018696
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 7459-8696 user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 130 W
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - Touchscreen 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1.03 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® 940M Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Warranty: 3 Years NBD
Long product name DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver :
The long product name of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.6 GHz), 16GB DDR4, 1TB HDD + 32GB SSD, 23.8" FHD IPS Touch (1920x1080), NVIDIA GeForce 940M, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver:
The official description of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegance meets innovation
Explore new dimensions: Gesture, create, edit and share with the Intel® RealSense™ Camera through innovative collaborating, gaming and learning.

Remarkably thin and highly refined: Ultrathin and ultra-stylish, the Inspiron 24 7000 series is our thinnest 23.8” all-in-one desktop with Intel® RealSense™ camera – able to accentuate any room in the house.

Consistent clarity: A vibrant 23.8” Full HD wide-viewing display with IPS technology allows you to view brilliant visuals and high-quality video streaming from every angle.

Stunning graphics: For a premium multimedia experience, the optional NVIDIA Geforce discrete graphics features 4GB of memory and delivers an accelerated, enhanced system performance and dazzling visuals.

The right touch: Browse, share and edit photos and videos, or play games on an edge-to-edge multi-finger touch screen for a smooth, fluid interactive experience.

Dynamic performance designed to impress.
Excellent execution: Multitask effortlessly with the latest 6th Gen Intel® Core™ with up to i7 processors and up to 16GB DDR4 memory for blazing-fast performance and impressive power.

A helping hand: Easily interact with your own personal, digital assistant, Cortana, equipped with MaxxAudio® Pro by Waves for a natural voice interaction experience.

Easy outlet access: Four super-speed 3.0, two USB ports and a multi-card reader allow you to conveniently connect and customize your accessories.

Superb storage: Store up to 1TB of data on a SATA HDD for a stable, responsive performance.

Freedom to roam: Built-in wireless technology with the latest long-range IEEE 802.11 ac wireless technology makes it easy to surf, stream and stay connected.

All the right angles
A smooth, articulating stand allows you to tilt your display from -5° to 60° and lays completely flat for a comfortable, interactive work or entertainment experience.

Product Support
From drivers and manuals to diagnostic tools and replacement parts, Dell Product Support has you covered.

Short summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver:
This short summary of the DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7459, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1.03 TB, Windows 10 Pro

Long summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7459. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Elegance meets innovation.
Elegance meets innovation.

Explore new dimensions: Gesture, create, edit and share with the Intel® RealSense™ Camera through innovative collaborating, gaming and learning.

Remarkably thin and highly refined: Ultrathin and ultra-stylish, the Inspiron 24 7000 series is our thinnest 23.8” all-in-one desktop with Intel® RealSense™ camera – able to accentuate any room in the house.

Consistent clarity: A vibrant 23.8” Full HD wide-viewing display with IPS technology allows you to view brilliant visuals and high-quality video streaming from every angle.

Stunning graphics: For a premium multimedia experience, the optional NVIDIA Geforce discrete graphics features 4GB of memory and delivers an accelerated, enhanced system performance and dazzling visuals.

The right touch: Browse, share and edit photos and videos, or play games on an edge-to-edge multi-finger touch screen for a smooth, fluid interactive experience.

Dynamic performance designed to impress.
Dynamic performance designed to impress.

Excellent execution: Multitask effortlessly with the latest 6th Gen Intel® Core™ with up to i7 processors and up to 16GB DDR4 memory for blazing-fast performance and impressive power.

A helping hand: Easily interact with your own personal, digital assistant, Cortana, equipped with MaxxAudio® Pro by Waves for a natural voice interaction experience.

Easy outlet access: Four super-speed 3.0, two USB ports and a multi-card reader allow you to conveniently connect and customize your accessories.

Superb storage: Store up to 1TB of data on a SATA HDD for a stable, responsive performance.

Freedom to roam: Built-in wireless technology with the latest long-range 802.11 ac wireless technology makes it easy to surf, stream and stay connected.

All the right angles
All the right angles

A smooth, articulating stand allows you to tilt your display from -5° to 60° and lays completely flat for a comfortable, interactive work or entertainment experience.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Pixel pitch
0.2652 x 0.2652 mm
Screen shape
Flat
Tilt angle range
-5 - 60°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
PCI Express slots version
3.0
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i7-6700 Mobile series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2FQ
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.03 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® 940M
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
Ports & interfaces
DC-in jack
Yes
Design
Product colour *
Black, Silver
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® HM170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88967
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
583 mm
Depth (with stand)
241 mm
Height (with stand)
431 mm
Weight (with stand)
9.48 kg
Width (without stand)
583 mm
Depth (without stand)
27 mm
Height (without stand)
361 mm
Weight (without stand)
8.05 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No