DELL logo

DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159285
Info modified on:
14 Mar 2024, 19:39:44
Warranty:
2 Years CAR
Long product name DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black:

Intel Core i7-7700K (8M Cache, up to 4.50 GHz), 16GB DDR4 2400MHz, 256GB SSD, 2TB SATA HDD, nVIDIA GeForce GTX 1080 8GB GDDR5X, DVD+/-RW, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit

DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black:

Innovation you can expand on.

The XPS Tower is a desktop built to grow with you. The functional design features big power and an easy-open chassis for simple expandability.

Packed with power.

Move at the speed of your ideas: The Intel® i5 or Intel® i7 Quad Core ™ processor and high-performance graphics mean you get speed and power for video editing, video playback and gaming—all in a tower that’s 27% smaller than our previous XPS desktop.

The power to perform: Experience games and videos the way they’re meant to be. Up to NVIDIA® GeForce® GTX™ 960 graphics are available to power all your hardware-intensive tasks from photo and video editing to immersive gaming.

Get your important tasks finished, faster: Watch all your advanced applications perform at blazing speed with features including memory up to 32GB DDR4 2400MHz.

Designed to grow with you.

Easy to access & upgrade: A swing-out power supply unit gives you easy access to the chassis, so you can expand and upgrade things like graphics and memory to meet your specific needs.

Endlessly expandable: Your tower can support up to 225W full size graphics cards and up to four storage devices. Enjoy plenty of storage with capacity for three 3.5" HDD bays or 2.5" NB drives plus one internal optical drive. Four tool-less PCle slots let you add in sound cards, graphics cards and more.

Your command center: Connect all your devices in a snap with 11 total USB ports, including one USB Type-C port and four front USB ports. Complete your XPS Tower with an optional InfinityEdge monitor and a wireless keyboard and mouse.

Mindfully designed.

Strong and silent: Even at full load, we’ve tested the tower to ensure that it stays as quiet as a whisper. With thermally controlled fans, the system is designed and built to meet Dell’s rigorous acoustic limits, so system noise is never a distraction.

Keep your cool: An optimized airflow path uses side vents to draw cool air across graphics cards and CPU, while a separate airflow path cools the PSU. Rigorous, proprietary testing ensures that all system components are kept cool, even under the most intensive loads. A cooling system based on Alienware-inspired thermal design, the 3-heat-pipe system, available with optional k-skus, moves heat efficiently from the CPU.

Award-winning audio: The XPS Tower is engineered for premium high fidelity sound quality and tested to ensure crackles and pops are eliminated. GRAMMY Award-winning Waves MaxxAudio® technology with MaxxSense adapts to the environment, making external speakers sound fuller, louder and clearer.

Short summary description DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black:

DELL XPS 8920, 4.2 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD±RW, Windows 10 Pro

Long summary description DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black:

DELL XPS 8920. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL XPS 8920 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Tower PC Black XG93N:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.