location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Small Branch Office Router AT-AR320S wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Branch Office Router AT-AR320S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-AR320S
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Small Branch Office Router AT-AR320S wired router :
The long product name of Allied Telesis Small Branch Office Router AT-AR320S wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENET ROUTER AT-AR320S DUAL NEMESIS FIREWALL&DES
More>>>
Allied Telesis Small Branch Office Router AT-AR320S wired router:
The official description of Allied Telesis Small Branch Office Router AT-AR320S wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for the small branch office and smaller businesses that need secure access to business applications, network resources and Internet services. Equiped with a Allied Telesyn's leading edge Stateful Inspection firewall for the most effective protection for your private network.

» 2 x 10TX Ports; 2 x Asynchronous Ports
» Ideal for cable modem and xDSL applications
» RIP, OSPF protocol support
» PAP/CHAP, RADIUS/TACACS Authentication
» Stateful Inspection Firewall
» IPSEC and ISAKMP VPN support with DES, 3DES encryption (AT-AR320S)
» Dual Ethernet LAN Support
» Dual modem ports
» SNMP and CLI management
» Perfect Security solution for the SoHo or SMB, or for offices needing to support secure teleworkers access to the WAN

Short summary description Allied Telesis Small Branch Office Router AT-AR320S wired router:
This short summary of the Allied Telesis Small Branch Office Router AT-AR320S wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Small Branch Office Router AT-AR320S, PPPoE; MLPPP; L2TP, TCP/IP; IPX/SPX; AppleTalk, Stateful packet inspection (SPI) firewall, 10 W, 0 - 40 °C, 10 - 95%

Long summary description Allied Telesis Small Branch Office Router AT-AR320S wired router:
This is an auto-generated long summary of Allied Telesis Small Branch Office Router AT-AR320S wired router based on the first three specs of the first five spec groups.

Allied Telesis Small Branch Office Router AT-AR320S. Switching protocols: PPPoE; MLPPP; L2TP, Data link protocols: TCP/IP; IPX/SPX; AppleTalk. Firewall security: Stateful packet inspection (SPI) firewall. Power consumption (typical): 10 W. Weight: 1.7 kg. Power requirements: 100-240vAC 50-60Hz, 10W, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 270 x 200 x 50 mm

Ports & interfaces
I/O ports
10T Ports Shielded RJ-45 RS232 Ports D TYPE 9 PIN (female) LAN Port (Switchable MDI/MDIX) WAN Port (MDIX)
Protocols
Switching protocols
PPPoE; MLPPP; L2TP
Data link protocols
TCP/IP; IPX/SPX; AppleTalk
Security
Firewall security
Stateful packet inspection (SPI) firewall
Power
Power consumption (typical) *
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
1.7 kg
Other features
Power requirements
100-240vAC 50-60Hz, 10W
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
270 x 200 x 50 mm
Networking features
Ethernet/Fast Ethernet
Brand Image Product code Product Stock Price from
Allied Telesis Small Branch Office Router AT-AR320 wired router Allied Telesis Small Branch Office Router AT-AR320 wired router
(show image)
AT-AR320 Small Branch Office Router AT-AR320 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)