location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung AB553443AECSTD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AB553443AECSTD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB553443AEC
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2019 15:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung AB553443AECSTD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 550 mAh
  • - Black
Long product name Samsung AB553443AECSTD Black :
The long product name of Samsung AB553443AECSTD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AB553443AECSTD - Standard Lithium Lon Battery, 550 mAh, 3.6V, black
More>>>
Samsung AB553443AECSTD Black:
The official description of Samsung AB553443AECSTD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung uses the latest Lithium Ion battery technology giving you the best performance possible. SAMSUNG batteries are designed to deliver the most reliable and long lasting power (Compatible with Samsung A801 / A811 / U700 mobile phones).

Short summary description Samsung AB553443AECSTD Black:
This short summary of the Samsung AB553443AECSTD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung AB553443AECSTD, Black, Lithium-Ion (Li-Ion), 550 mAh, 3.6 V, Samsung A801 / A811 / U700

Long summary description Samsung AB553443AECSTD Black:
This is an auto-generated long summary of Samsung AB553443AECSTD Black based on the first three specs of the first five spec groups.

Samsung AB553443AECSTD. Product colour: Black, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 550 mAh. Compatible products: Samsung A801 / A811 / U700

Features
Product colour
Black
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
550 mAh
Features
Battery voltage
3.6 V
Other features
Compatible products
Samsung A801 / A811 / U700