location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit USB-C Network Adapter with USB Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit USB-C Network Adapter with USB Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-0504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867226681 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:32:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Gigabit USB-C Network Adapter with USB Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10/100/1000Mbps wire speed transmission and reception
  • - USB 3.0 SuperSpeed (5Gb/s)
  • - Add 3 x USB 3.0 ports to your USB Type-C devices
  • - Multi-platform support: Windows, Mac OS
  • - Built-in Wake-on-LAN feature to startup computers remotely
  • - Simple Plug and Play installation, no additional power supply required
Long product name LevelOne Gigabit USB-C Network Adapter with USB Hub :
The long product name of LevelOne Gigabit USB-C Network Adapter with USB Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit USB-C Network Adapter with USB Hub
More>>>
LevelOne Gigabit USB-C Network Adapter with USB Hub:
The official description of LevelOne Gigabit USB-C Network Adapter with USB Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne USB-C Hub and Gigabit Ethernet Combo Adapter allows you to connect to the internet easily through the built-in USB-C port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port. Sometimes you need to physically connect to a network cable to help transfer files or access secure information. The USB-0504 easily does the job, all through your USB-C port. The USB-0504 also combines a regular USB hub. So you can connect external USB peripherals, such as a digital camera, printer or pen drive. The USB-0504 establishes a direct point-to-point contact between the hub and the adapter that plugged into your PC.

The USB-0504 is USB 1.0, 2.0, and 3.0 compliant. It also follows the Ethernet standards set by the IEEE 802.3/3u and 802.3ab, allowing you to take advantage of Gigabit Ethernet speeds of up to 1000Mbps. This provides a strong backbone for any high-speed broadband connection to the internet as well as fast speeds for the Local Area Network file transfers.

This makes the USB-0504 the best choice for reliability, efficiency and standard compliance.

Short summary description LevelOne Gigabit USB-C Network Adapter with USB Hub:
This short summary of the LevelOne Gigabit USB-C Network Adapter with USB Hub data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit USB-C Network Adapter with USB Hub, Wired, USB Type-C, Ethernet, 1000 Mbit/s, Silver

Long summary description LevelOne Gigabit USB-C Network Adapter with USB Hub:
This is an auto-generated long summary of LevelOne Gigabit USB-C Network Adapter with USB Hub based on the first three specs of the first five spec groups.

LevelOne Gigabit USB-C Network Adapter with USB Hub. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: Silver

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB Type-C
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
3
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Component for *
PC/Laptop
Product colour
Silver
Internal *
No
Chipset
Realtek RTL8153
Plug and Play
Yes
Country of origin
China
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
110 mm
Depth
23.5 mm
Height
16.5 mm
Weight
44 g
Packaging data
Package width
71 mm
Package depth
20 mm
Package height
152 mm
Package weight
64 g
Packaging content
Quick installation guide
Yes
Technical details
Compliance certificates
CE, RoHS
Brand Image Product code Product Stock Price from
LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket LevelOne Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket
(show image)
GNC-0112 Gigabit PCIe Network Card, Low Profile Bracket included, Low Profile Bracket 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0401 Gigabit USB Network Adapter LevelOne USB-0401 Gigabit USB Network Adapter
(show image)
USB-0401 USB-0401 Gigabit USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel LevelOne AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel
(show image)
WUA-1810E AC1200 Dual Band Wireless USB Network Adapter, 1-13 Channel 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included
(show image)
GNC-0200 Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fast Ethernet USB Network Adapter LevelOne Fast Ethernet USB Network Adapter
(show image)
USB-0301 Fast Ethernet USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit USB Network Adapter, USB Hub LevelOne Gigabit USB Network Adapter, USB Hub
(show image)
USB-0502 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0109TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0109TX FNC-0109TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne N300 Wireless USB Network Adapter LevelOne N300 Wireless USB Network Adapter
(show image)
WUA-0605 N300 Wireless USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne KVM IP Console Module LevelOne KVM IP Console Module
(show image)
ACC-2000 KVM IP Console Module 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gigabit PCI Network Card LevelOne Gigabit PCI Network Card
(show image)
GNC-0105T Gigabit PCI Network Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)