location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS24H650FDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24H650FDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088782522
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:31
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS24H650FDU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
Long product name Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", 1920x1080, 5ms, 16:9, 178°(H)/178°(V), PLS, 250cd/m2, D-Sub, HDMI, DP, USB Hub 2.0 (1UP 2DOWN)
More>>>
Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Consistent colors at any viewing angle
PLS panel technology
The SH650 Series is a just-right fit for any professional work environment, with its high-end PLS panel whereon texts are thoroughly vivid and images crystal clear, without color shift, from whichever angle they are looked at.

Long-lasting eye comfort
Eye Saver Mode
Our Eye Saver Mode reduces blue light emissions, which are known to cause damage to the retina, and in turn helps you minimize eye strain when working long hours, thus keeping your productivity afloat. Further, our Flicker Free technology offers you a comfortable viewing experience.

Smart cost saver
The SH650 Series comes with cutting-edge power-saving modes including SMART Eco Saving which automatically adjusts the brightness of the display based on the colors displayed, and the zero-watt consumption function that brings down power consumption to practically nil when the screen is turned off.

Built to fit your business space
Ergonomic Design
It swivels, tilts, pivots, and is height-adjustable, ready to meet the needs of any usage scenario. VESA - supported, it can be installed on a wall or separate arms with ease. Its sleek yet sturdy build, coupled with clean back design, blends in perfectly with any office or personal space.

Multiple-connectivity
The SH650 provides multi-connectivity with D-sub, DP, HDMI and USB ports on the back of the monitor, prepared to be connected with whatever devices your team or your client chooses to connect for better business outcomes.

Made with eco-conscious materials
The SH650 Series is built of various eco-friendly, PVC-free materials that contain recycled plastic, with its accessory package made in part from sugarcane bagasse. Its eco-sustainable qualities earned it TCO 7.0 and Energy Star certifications.

Short summary description Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS24H650FDU, 60.5 cm (23.8"), 1920 x 1080 pixels, LED, 5 ms, 700:1, Black

Long summary description Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung LS24H650FDU LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung LS24H650FDU. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black