location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB220 4.47 cm (1.76") 77 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10012135
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GB220 4.47 cm (1.76") 77 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 4.47 cm (1.76") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name LG GB220 4.47 cm (1.76") 77 g Pink :
The long product name of LG GB220 4.47 cm (1.76") 77 g Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GB220 Pink, Clamshell, 1.7" TFT 262k Colors, 1.3MP Camera, 4MB Memory, MicroSD, FM Radio, GSM/GPRS/EDGE/UMTS, 77g
More>>>
LG GB220 4.47 cm (1.76") 77 g Pink:
The official description of LG GB220 4.47 cm (1.76") 77 g Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fit into your lifestyle
GB220 offers an array of multimedia functions in a slim clamshell that is designed to fit into your lifestyle. You’ll enjoy FM music with recording along with other great features including 1.3MP camera and MicroSD card. And now these practical features will shine in high resolution LCD sharpness.

Clamshell Design
The conveniently compact clamshell design packs all the functions you love into a thin attractive body that is portable enough to go anywhere.

Camera Always On Hand
Never again worry about searching for your missing camera. With 1.3MP camera in your phone, you’ll snap quality shots every time.

Maximise your view with LCD
Now see all your multimedia in a new way. One that is clearer, brighter and more alive than before. With a high resolution LCD everything you view will sparkle with vivid detail.

Store More with External MicroSD
Expand your multimedia experience with the ability to store and share media with external MicroSD. Now keep more music, photos and files with you at all times.

Short summary description LG GB220 4.47 cm (1.76") 77 g Pink:
This short summary of the LG GB220 4.47 cm (1.76") 77 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

LG GB220, Clamshell, 4.47 cm (1.76"), 1.3 MP, Bluetooth, 800 mAh, Pink

Long summary description LG GB220 4.47 cm (1.76") 77 g Pink:
This is an auto-generated long summary of LG GB220 4.47 cm (1.76") 77 g Pink based on the first three specs of the first five spec groups.

LG GB220. Form factor: Clamshell. Display diagonal: 4.47 cm (1.76"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 440 h. Weight: 77 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
4.47 cm (1.76")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 64 pixels
External display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
4 MB
Internal storage capacity
2 GB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
3GP, H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
7 h
Standby time (2G) *
440 h
Weight & dimensions
Weight *
77 g
Width
47 mm
Depth
16.3 mm
Height
89.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
500 entries
Speakerphone
Yes
Form factor *
Clamshell
Other features
Networking type
GSM/GPRS/EDGE/UMTS
Operating frequency
850/900/1800/1900/2100 MHz
Video capability
Yes
Playback formats
MP3/ACC/AAC+/AAC++/WMA/AMR/MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:23:56
Uk has collected 2 expert reviews for LG GB220 4.47 cm (1.76") 77 g Pink and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
recombu.com
Updated:
2016-12-29 19:24:13
The LG GB220, also known as the LG GB220 Kate, is a budget flip phone which promises to handle the essentials for next to nothing. But will it cut the mustard with those who want a straightforward phone for calling and texting?What we likeThe LG GB220...
Bottom line The LG GB220 isn't a bad budget phone but it's not a great one either. It could have been improved considerablly by adding a better camera, a 3.5mm jack, more memory and perhaps a sharper screen as well. Customers who just want an inexpensive mobile to...
40%
recombu.com
Updated:
2011-08-17 17:23:56
The LG GB220, also known as the LG GB220 Kate, is a budget flip phone which promises to handle the essentials for next to nothing. But will it cut the mustard with those who want a straightforward phone for calling and texting?What we likeThe LG GB220...
Bottom line The LG GB220 isn't a bad budget phone but it's not a great one either. It could have been improved considerablly by adding a better camera, a 3.5mm jack, more memory and perhaps a sharper screen as well. Customers who just want an inexpensive mobile to...
40%
Brand Image Product code Product Stock Price from
LG GW300 6.1 cm (2.4") 95 g Blue LG GW300 6.1 cm (2.4") 95 g Blue
(show image)
10012138 GW300 0.00
(excl. VAT)
0 (incl. VAT)
LG GW300 mobile phone 6.1 cm (2.4") 99 g LG GW300 mobile phone 6.1 cm (2.4") 99 g
(show image)
GW300 GW300 0.00
(excl. VAT)
0 (incl. VAT)