location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro L300-29D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro L300-29D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLB9E-04G00NG3
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro L300-29D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 1280 x 800 pixels
  • - 250 GB
  • - 75 W
Warranty: 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Dynabook Authorised Reseller for details.
More>>>
Short summary description Toshiba Satellite Pro L300-29D:
This short summary of the Toshiba Satellite Pro L300-29D data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L300-29D, 2 GHz, 1280 x 800 pixels, 250 GB

Long summary description Toshiba Satellite Pro L300-29D:
This is an auto-generated long summary of Toshiba Satellite Pro L300-29D based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L300-29D. Processor frequency: 2 GHz. Display resolution: 1280 x 800 pixels. Total storage capacity: 250 GB

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:23:16
Uk has collected 4 expert reviews for Toshiba Satellite Pro L300-29D and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2015-01-17 16:23:16
Toshiba's Satellite Pro range targets home and business users. While the L300-2CH is a bulky device with a limited specification, its strong usability and vibrant screen compensate. This laptop features a 15.4-inch Super-TFT screen, rather than a true...
Good Good build quality, Good battery life...
Bad Low power CPU, No media card support...
60%
techradar.com
Updated:
2015-01-17 16:23:16
Toshiba has made a name for itself by producing an impressive range of machines to match almost any budget. The Satellite Pro L300-1AD is an affordable option aimed at the corporate user. In keeping with its professional aspirations, youll find qualit...
Good Cool running, Good on-board graphics...
Bad Position of USB ports, Basic Wi-Fi connectivity...
80%
techradar.com
Updated:
2015-01-17 16:23:16
Toshiba was the first company to release a laptop over 20 years ago and has built its reputation on supplying corporate machines. However, it is increasingly offering consumer-focused laptops, such as the budget-priced Toshiba Satellite Pro L300-12F (£2...
Good Good value, Solid build, 120GB storage, Great spec for the money...
Bad Disappointing battery life, Poor connectivity...
80%
notebookreview.com
Updated:
2015-01-17 16:23:16
The Toshiba Satellite Pro L300 offers a vivid 15.4" WXGA display and Intel Centrino processor technology.
Good Solid design and chassis, Great keyboard, Nice screen, Good array of ports and has optical drive...
Bad A little on the heavy side, The touchpad has slow response time, Simple and plain design (some users like this though)...
Bottom line The Satellite Pro L300 is a business savvy notebook. It doesnt have a glossy finish or any special features to make it stand out. What you see is what you get: a minimalistic, yet very functional notebook at a good price. The L300 comes with a good va...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
PX7002E-EN MS Office Professional Edition 2003 English BIOS Lock 0.00
(excl. VAT)
0 (incl. VAT)