location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5130AD-T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042270859 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Nov 2019
Product end of life date
Supermicro SYS-5130AD-T user manual (12.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming, Digital Imaging
  • - Simulation and Creation Design
  • - Single socket H4 (LGA 1151) supports Intel® 7th/6th Gen. Core™ i7/i5/i3 series
  • - Intel® Z270 Express Chipset
  • - Up to 64GB Non-ECC UDIMM, DDR4-3733MHz (OC), in 4 DIMM slots
  • - 4 PCI-E 3.0 x16 (run at 16/NA/16/NA, 8/8/8/8, Auto Switch), 1 PCI-E 3.0 x4
  • - 2 PCIe 3.0 x4 M.2 (support 22110), 1 compatible w/ SATA; RAID 0, 1 support
  • - 2 PCIe 3.0 x4 U.2 (1 share with M.2); RAID 0, 1 support
  • - USB 3.1/3.0/2.0, 2 GbE LAN ports (1 via Intel i210-AT, 1 via Intel i219V)
  • - Removable 3.5" and 2.5" HDD/SSD cages with tool-less trays for up to 10 drives; 2x 5.25" Peripheral Drive Bays
  • - 1 DP (Display Port), 1 HDMI
  • - HD Audio 7.1 channel connector by Realtek ALC1150, support SPDIF-Out
  • - 750W Multi-output ATX Power Supply with modular cable; 80Plus Gold
Long product name Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System :
The long product name of Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supermicro 5130AD-T High Performance Z270 Desktop Barebone, Intel Z270 chipset, M.2, USB 3.1 Gen2, 7.1 HD Audio, Multi-GPU support, 750W 80PLUS Gold Power Supply
More>>>
Short summary description Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System:
This short summary of the Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System, Mid-Tower, Workstation barebone, Intel Z270 Express, LGA 1151 (Socket H4), DDR4-SDRAM, 750 W

Long summary description Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System:
This is an auto-generated long summary of Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System based on the first three specs of the first five spec groups.

Supermicro 5130AD-T Intel Z270 LGA 1151 750W Workstation / Desktop Barebone System. Chassis type: Mid-Tower, Product type: Workstation barebone. Motherboard chipset: Intel Z270 Express, Processor socket: LGA 1151 (Socket H4), BIOS type: EEPROM. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 750 W

Brand Image Product code Product Stock Price from
Supermicro

Supermicro 5039AD-I Intel X299 LGA 2066 750W High Performance Workstation / Desktop Barebone System
(show image)
SYS-5039AD-I 5039AD-I Intel X299 LGA 2066 750W High Performance Workstation / Desktop Barebone System 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 5130DB-IL Intel B250 LGA 1151 Mini-Tower Desktop Barebone System
(show image)
SYS-5130DB-IL 5130DB-IL Intel B250 LGA 1151 Mini-Tower Desktop Barebone System 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro 5130DQ-IL Intel Q270 LGA 1151 Mini-Tower Desktop Barebone System
(show image)
SYS-5130DQ-IL 5130DQ-IL Intel Q270 LGA 1151 Mini-Tower Desktop Barebone System 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)