APC logo

APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis

Data-sheet quality:
created/standardized by Icecat
Product views:
245005
Info modified on:
15 Oct 2024, 18:52:01
Warranty:
Lifetime
Long product name APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis:

Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis

APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis:

This product is part of the ProtectNet family. Compatible with the APC PRM4 chassis rack, the 1-outlet surge suppressor has an input and output interface that works with most cabling standards, including Cat5, Cat5E and Cat6. It also supports Power over Ethernet (PoE) and network speeds up to 10GbE (10GigE) for greater compatibility. Its dimensions are 4.4 x 1.9 x 6.9 cm and 0.02 kg. The ProtectNet family of stand-alone surge suppressors protects individual data lines, including telephone and network lines, coax cables, and more.

Short summary description APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis:

APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis, 2 AC outlet(s), 200 A, 250 A, Black, 20 g, -15 - 45 °C

Long summary description APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis:

APC Surge Module for CAT6 or CAT5/5e Network Line, Replaceable, 1U, use with PRM4 or PRM24 Chassis. AC outlets quantity: 2 AC outlet(s), Peak current, normal mode: 200 A, Peak current, common mode: 250 A. Product colour: Black. Weight: 20 g. Dimensions (WxDxH): 19 x 44 x 69 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.