HP logo

HP C4198A fuser

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150716
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
07 Aug 2019
Long product name HP C4198A fuser:

Color LaserJet C4198A 220V Fuser Kit, Approximately 100000 pages

HP C4198A fuser:

Business users in medium to large offices who want professional-quality, colour laser output.

HP Color LaserJet C4198A 220V Fuser Kit for the HP Color LaserJet 4500/4550 printer series includes fuser, four paper rollers and two air filters. Typical life is 100,000 black pages/50,000 colour pages, based on 5% average coverage.

Short summary description HP C4198A fuser:

HP C4198A, Laser, 100000 pages, 50000 pages, HP, Color LaserJet 4500/4550, 2.8 kg

Long summary description HP C4198A fuser:

HP C4198A. Print technology: Laser, Page yield (black): 100000 pages, Page yield (colour): 50000 pages. Weight: 2.8 kg, Width: 483 mm, Depth: 264 mm. Quantity per pack: 1 pc(s), Package width: 483 mm, Package depth: 264 mm. Products per pallet: 24 pc(s), Master (outer) cases per pallet: 24 pc(s), Layers per pallet: 3 pc(s). Pallet dimensions (W x D x H): 1056 x 966 x 1080 mm, Pallet size (EU): 1200 x 800 x 959 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.