location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART2200RM2UL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2200RM2UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192646 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1920 W
  • - Waveform: Sine
  • - Rackmount Black
More>>>
Short summary description Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W:
This short summary of the Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2200RM2UL, Line-Interactive, 2.2 kVA, 1920 W, Sine, 120 V, 120 V

Long summary description Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W:
This is an auto-generated long summary of Tripp Lite SMART2200RM2UL uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1920 W based on the first three specs of the first five spec groups.

Tripp Lite SMART2200RM2UL. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1920 W. Form factor: Rackmount, Product colour: Black. Width: 439.4 mm, Depth: 489.5 mm, Height: 87.1 mm. Master (outer) case width: 650 mm, Master (outer) case length: 705.1 mm, Master (outer) case height: 260.1 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1920 W
Waveform *
Sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Power factor
0.87
Country of origin
China
Design
Form factor *
Rackmount
Design
Product colour *
Black
Weight & dimensions
Width
439.4 mm
Depth
489.5 mm
Height
87.1 mm
Weight
18.9 kg
Package width
650 mm
Package depth
705.1 mm
Package height
260.1 mm
Package weight
27.7 kg
Logistics data
Master (outer) case width
650 mm
Master (outer) case length
705.1 mm
Master (outer) case height
260.1 mm
Master (outer) case gross weight
27.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)