Tripp Lite logo

Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
102864
Info modified on:
10 Aug 2024, 11:25:05
Bullet Points Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m):
  • - Supports video resolutions up to 4K @ 60 Hz (3840 x 2160)
  • - Compliant with latest HDCP 2.2 standards and EDID
  • - No separate power adapter required
  • - High-grip HDMI plug prevents accidental disconnections
Warranty:
3-year limited
Long product name Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m):

Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m)

Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m):

Send UHD Mini DisplayPort 1.2a Signals to a 4K HDMI Display
Connects mDP or Thunderbolt PC, Mac or tablet to a 4K-enabled HDMI monitor, projector or HDTV
Recommended for displaying video on a large monitor or digital sign
mDP and high-grip HDMI male connectors
No separate power adapter required

Vibrant Video Quality
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
Supports HDCP 2.2, audio and EDID
Active adapter compatible with Single-Mode and Dual-Mode (DP++) DisplayPort output
Recommended for graphics cards, such as AMD Eyefinity, that don’t output DP++ signals

Superior Materials for Superior Performance
Gold-plated HDMI connector and contacts for maximum conductivity and minimum data loss
Special high-grip HDMI plug prevents accidental disconnections
Integral strain relief provides cable and connectors with flexibility and reduces stress

Short summary description Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m):

Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m), 0.9 m, MINI DISPLAYPORT, HDMI, Male, Male, Gold

Long summary description Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m):

Tripp Lite P586-003-HD-V2A Mini DisplayPort 1.2a to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDCP 2.2, 3 ft. (0.9 m). Cable length: 0.9 m, Connector 1: MINI DISPLAYPORT, Connector 2: HDMI. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 228.6 mm. Master (outer) case width: 355.6 mm, Master (outer) case length: 406.4 mm, Master (outer) case height: 50.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.