location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMTBLTDT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030870276 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:44:04
The date of the most recent change of this product data-sheet in Icecat.
Diagram (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ARMTBLTDT user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal tablet stand supports a wide range of tablets and phones, from 4.7" to 12.9"_x000D_
  • - Tablet arm pivots +170 degrees at base, -40 / +180 degrees at elbow, and rotates 360 degrees for portrait or landscape viewing_x000D_
  • - Includes optional base for wall or surface mounting_x000D_
  • - Large square base for stability_x000D_
  • - Supports weight capacity of 2.2 lb. (1 kg)_x000D_
  • - _x000D_
Warranty: 5 Years
Long product name StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable :
The long product name of StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Universal Tablet Stand - Portable Tablet Stand w/ Optional Wallmount Base - Adjustable Pivoting Tablet Stand (ARMTBLTDT)
More>>>
StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable:
The official description of StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet  Mount | For 4.7" to 12.9" Tablets | Optional Wall-Mount Base Included

Integrate your iPad (including the 10.2" iPad or the 11" and 12.9" iPad Pro) or other tablet seamlessly into your workspace, with this adjustable tablet stand. Move the tablet arm up or down and rotate the tablet to adjust your viewing position instantly. The universal tablet stand rests securely on your desk, or you can mount it to a wall, or on the underneath surface of a cabinet or cupboard.

Maximize Your Tablet Use

With this highly adjustable tablet stand, you can maximize use of your tablet without having to hold it in your hand or place it down on your desk.

Change Your Viewing Angle with Ease

Simply move the tablet arm up or down, with its two movable joints, to position your tablet at the perfect height. The tablet arm pivots 0 / +170 degrees at the base and -40 / +180 degrees at the elbow, to allow easy adjustment of the tablet positioning. Switch easily from portrait to landscape position, with 360 degree rotation.

Hassle-Free Installation

The clamp spreads apart easily to hold a tablet or phone from 4.7" to 12.9" in size, and up to 1 kg (2.2 lb.) in weight. With its large base, the tablet stand rests securely on your desk, counter or other flat surface. A smaller base is also included, which lets you mount the tablet stand to a wall, or on the bottom surface of a work cabinet or kitchen cupboard, for a wide range of applications.

The ARMTBLTDT is backed by a 5-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Universal tablet stand supports a wide range of tablets and phones, from 4.7" to 12.9"
- Tablet arm pivots +170 degrees at base, -40 / +180 degrees at elbow, and rotates 360 degrees for portrait or landscape viewing
- Includes optional base for wall or surface mounting

Short summary description StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable:
This short summary of the StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable, Tablet/UMPC, Active holder, Indoor, Black

Long summary description StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable:
This is an auto-generated long summary of StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable based on the first three specs of the first five spec groups.

StarTech.com Adjustable Tablet Stand with Arm - Pivoting - Wall-Mountable. Mobile device type: Tablet/UMPC, Type: Active holder, Proper use: Indoor, Product colour: Black

Design
Type *
Active holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Material *
Aluminium, Plastic
Product colour *
Black
Orientation
Horizontal/Vertical
Certification
CE, REACH
Compatibility
iPad
Multimedia
Built-in speaker(s)
No
Ergonomics
Angle of rotation
360°
Height adjustment
Yes
Minimum screen size
11.9 cm (4.7")
Maximum screen size
32.8 cm (12.9")
Power
Built-in charger
No
Weight & dimensions
Width
160 mm
Depth
160 mm
Height
350 mm
Weight
1.4 kg
Packaging content
Base included
Yes
Decorative cover included
Yes
Packaging content
Number of decorative covers included
1 pc(s)
Mounting plate included
Yes
Screws included
Yes
Number of screws
2
Anchors included
Yes
Number of anchors included
2
Manual
Yes
Packaging data
Package width
168 mm
Package depth
287 mm
Package height
76 mm
Package weight
1.5 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
354 mm
Master (outer) case length
309 mm
Master (outer) case height
402 mm
Products per master (outer) case
10 pc(s)
Other features
Mounting kit
Yes
Maximum weight capacity
1 kg
Mounting type
Desk/Wall
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)