location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P1B91A fuser 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1B91A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1B91A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899076088 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2024 00:12:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90 Day HP Dealer Exchange; Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP P1B91A fuser 150000 pages :
The long product name of HP P1B91A fuser 150000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 110V Fuser Kit
More>>>
HP P1B91A fuser 150000 pages:
The official description of HP P1B91A fuser 150000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maintain consistent print quality and system uptime with the easy to install 110-volt fuser. Ensure reliable paper picking by refreshing your pick rollers.

Short summary description HP P1B91A fuser 150000 pages:
This short summary of the HP P1B91A fuser 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP P1B91A, 150000 pages, Japan, HP, Color LaserJet Enterprise M652n, Color LaserJet Enterprise M652dn, Color LaserJet Enterprise..., 1.89 kg, 435 mm

Long summary description HP P1B91A fuser 150000 pages:
This is an auto-generated long summary of HP P1B91A fuser 150000 pages based on the first three specs of the first five spec groups.

HP P1B91A. Page yield: 150000 pages, Country of origin: Japan, Brand compatibility: HP. Weight: 1.89 kg, Width: 435 mm, Depth: 70 mm. Package width: 498 mm, Package depth: 198 mm, Package height: 284 mm. Products per pallet: 72 pc(s), Layers per pallet: 8 pc(s), Pallet gross weight: 258.6 g

Features
Page yield
150000 pages
Country of origin
Japan
Brand compatibility
HP
Compatibility
Color LaserJet Enterprise M652n, Color LaserJet Enterprise M652dn, Color LaserJet Enterprise M653dn, Color LaserJet Enterprise M653x, Color LaserJet Enterprise M653dh, Color LaserJet Enterprise MFP M681dh, Color LaserJet Enterprise MFP M681f, Color LaserJet Enterprise Flow MFP M681f, Color LaserJet Enterprise Flow MFP M681z, Color LaserJet Enterprise Flow MFP M682z, Color LaserJet Managed E65050dn, Color LaserJet Managed E65060dn, Color LaserJet Managed MFP E67550dh, Color LaserJet Managed Flow MFP E67560z
Weight & dimensions
Weight
1.89 kg
Width
435 mm
Depth
70 mm
Height
215 mm
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Storage relative humidity (H-H)
35 - 85%
Packaging data
Package width
498 mm
Package depth
198 mm
Package height
284 mm
Package weight
2.6 kg
Package type
Box
Logistics data
Products per pallet
72 pc(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2422 mm
Layers per pallet
8 pc(s)
Pallet gross weight
258.6 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)