location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite External 240V Tower Battery Pack for select PS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 240V Tower Battery Pack for select PS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V400C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185037 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:05:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite External 240V Tower Battery Pack for select PS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Housing material: Steel
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite External 240V Tower Battery Pack for select PS Systems :
The long product name of Tripp Lite External 240V Tower Battery Pack for select PS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External 240V Tower Battery Pack for select PS Systems
More>>>
Tripp Lite External 240V Tower Battery Pack for select PS Systems:
The official description of Tripp Lite External 240V Tower Battery Pack for select PS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's BP240V400C External Battery Pack with built-in 7A charger offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Requires BP240EXTNDR15A to connect to UPS. Cabling for additional BP240V400C battery packs is contractor supplied.

COMPATIBLE UPS SYSTEMS: SU20K3/3, SU30K3/3 and other Tripp Lite UPS systems specifying the use of this battery pack

Short summary description Tripp Lite External 240V Tower Battery Pack for select PS Systems:
This short summary of the Tripp Lite External 240V Tower Battery Pack for select PS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite External 240V Tower Battery Pack for select PS Systems, Tower, Black, Steel, TAA, 736.6 mm, 800.1 mm

Long summary description Tripp Lite External 240V Tower Battery Pack for select PS Systems:
This is an auto-generated long summary of Tripp Lite External 240V Tower Battery Pack for select PS Systems based on the first three specs of the first five spec groups.

Tripp Lite External 240V Tower Battery Pack for select PS Systems. Form factor: Tower, Product colour: Black, Housing material: Steel. Certification: TAA. Width: 736.6 mm, Depth: 800.1 mm, Height: 1498.6 mm. Country of origin: Taiwan, Master (outer) case width: 1168.4 mm, Master (outer) case length: 1219.2 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Castor wheels
Yes
Certificates
Certification
TAA
Weight & dimensions
Width
736.6 mm
Depth
800.1 mm
Height
1498.6 mm
Weight
948 kg
Package width
1168.4 mm
Package depth
1219.2 mm
Package height
1676.4 mm
Weight & dimensions
Package weight
997.9 kg
Packaging content
Quantity
1
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
1168.4 mm
Master (outer) case length
1219.2 mm
Master (outer) case height
1676.4 mm
Master (outer) case gross weight
997.9 kg
Products per master (outer) case
1 pc(s)