location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U352-06N-SD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201249 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:59:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB 3.2 Gen 1 SuperSpeed data transfer rates up to 5 Gbps
  • - Supports latest memory card formats, including SDXC and SDHC
  • - Backward compatible with previous USB generations
  • - Plug-and-play with no external power supply required
  • - Fits easily into backpack, briefcase or laptop bag
Warranty: 3-year limited
Long product name Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm) :
The long product name of Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm)
More>>>
Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm):
The official description of Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed Data Transfer to Your Device
Recommended for transferring photos, documents, HD video and other files from a memory card to your computer, tablet or laptop
Allows for the simultaneous connection of multiple memory cards
Supports latest memory card formats, including SDXC and SDHC
Supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps
Backward compatible with previous USB generations
Allows access to two memory cards at the same time

Plug-and-Play Convenience
Fits easily into your backpack, briefcase or laptop bag
No software, drivers or external power supply required
Compatible with all USB-enabled operating systems

Short summary description Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm):
This short summary of the Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm), MMC, MMC+, MS PRO, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC, White, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1), 142.2 mm, 61 mm

Long summary description Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm):
This is an auto-generated long summary of Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm) based on the first three specs of the first five spec groups.

Tripp Lite U352-06N-SD USB 3.2 Gen 1 SuperSpeed SD/Micro SD Memory Card Media Reader with Built-In Cable, 6-in. (15.24 cm). Compatible memory cards: MMC, MMC+, MS PRO, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC, Product colour: White, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Package width: 142.2 mm, Package depth: 61 mm, Package height: 17.8 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 195.6 mm, Master (outer) case length: 165.1 mm

Performance
Compatible memory cards *
MMC, MMC+, MS PRO, MicroSD (TransFlash), MicroSDHC, RS-MMC, SD, SDHC, SDXC
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
White
Plug and Play
Yes
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Packaging data
Package width
142.2 mm
Package depth
61 mm
Package height
17.8 mm
Packaging data
Package weight
40 g
Technical details
Country of origin
China
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332201246
Harmonized System (HS) code
84719000
Products per master (outer) case
10 pc(s)
Master (outer) case width
195.6 mm
Master (outer) case length
165.1 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
450 g
Country Distributor
United Kingdom 5 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)