Fluke a3001 FC multimeter CAT III 300V

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12669
Info modified on:
14 Mar 2024, 17:49:31
Warranty:
3 years
Long product name Fluke a3001 FC multimeter CAT III 300V:

Wireless iFlex AC Current Module, 0.5 A to 2500 A AC

Short summary description Fluke a3001 FC multimeter CAT III 300V:

Fluke a3001 FC, 63.5 mm, 14 mm, 165 mm, 220 g, -10 - 50 °C, -40 - 60 °C

Long summary description Fluke a3001 FC multimeter CAT III 300V:

Fluke a3001 FC. Width: 63.5 mm, Depth: 14 mm, Height: 165 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.