location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO P3520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBY:PLH-P352E73VB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel® Core™2 Duo E7300 2.66 GHz
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Windows Vista Business
Long product name Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black :
The long product name of Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO P3520, Intel Core 2 Duo Processor E7300 (2.66GHz, 3MB, 1066 MHz), 2GB (2x 1GB) 800MHz DDR2 RAM, 250GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, DVD Super Multi, Gigabit Ethernet, Microsoft Windows Vista Business & TwinLoad Microsoft Windows XP Professional
More>>>
Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:
The official description of Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your expandable business workhorse
Enjoy the high performance offered! The ESPRIMO P equipped with state-of-the-art technology is the ideal partner for all your demanding business applications. Produced with selected material and equipped with comprehensive power save options, the ESPRIMO Microtower PC today already meets the environment requirements of tomorrow. The intelligent hardware design with optimized fans guarantees quiet operations in a fault-free working environment and simple access to all replaceable and extendable components. Extensive tests and a lifecycle of up to 18 months make the ESPRIMO P a top-quality high-value microtower. Top performance whatever the need

SPECIAL FEATURES
-Green PC.
-Halogen-free mainboard.
-Latest Intel® Q43/Q45 chipset.
-80 % efficiency power supply (optional).
-Intel® vPro™ technology (optional).

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function. Products are designed to look good and meet all your business needs. After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation
with a puristic and timeless look.
The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu's products are designed.
Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO P features latest technology regarding Intel® chipset and processor and optional an 80% efficiency power supply. Furthermore it delivers enhanced power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

Short summary description Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:
This short summary of the Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P3520, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P3520 Intel® Core™2 Duo E7300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P3520. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7300
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Maximum graphics card memory
0.256 GB
Network
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Micro Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Optional operating system supplied
Windows XP Professional
Compatible operating systems
Microsoft Windows Vista Home Basic/Vista Home Premium, Linux
Bundled software
Nero Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLAPB
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36463
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
GS, CE, FCC Class B, cCSAus, RoHS, WEEE, ENERGY STAR 5.0, EPEAT Silver, HCT, HCL entry, WHQL
Weight & dimensions
Width *
175 mm
Depth *
425 mm
Height *
353 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
AC 100-240V@50-60Hz
Acoustic pressure emissions
21 dB
Motherboard manufacturer
D2841
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
1920 x 1200 pixels
Package dimensions (WxDxH)
500 x 290 x 540 mm
Mac compatibility
No
Maximum number of SMP processors
1
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
2x 3.5"
Networking features
Gigabit Ethernet
Compliance industry standards
DMI 2.0, PC 2001, WMI 1.5, USB 2.0
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1003-V200 ESPRIMO P3520 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E85+ Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E85+ Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
LBY:PLH-P352E63VB ESPRIMO P3520 E85+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E85+ Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
LBY:PLH-P352E74VB ESPRIMO P3520 E85+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
LBY:PLH-P352E52VB ESPRIMO P3520 0.00
(excl. VAT)
0 (incl. VAT)