LG logo

LG GD900 Crystal 7.62 cm (3") 127 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103153
Info modified on:
07 Mar 2024, 15:34:52
Long product name LG GD900 Crystal 7.62 cm (3") 127 g:

GD900 Crystal, Slider, 3" TFT 16M Colors S-Class Touchscreen, 1.5GB Memory, MicroSD 32GB, 8MP Camera, Wi-Fi, Quad-Band, 127g

LG GD900 Crystal 7.62 cm (3") 127 g:

UNWRAP THE FUTURE OF TOUCH
LG are proud to unveil a new touch sensation, the LG GD900 Crystal. The transparent Crystal Touchpad is used like a mouse pad allowing you to glide, stroke and navigate with ease. Surfing the internet is effortless with high–speed browsing and it’s simple to edit photos taken with the 8 megapixel camera.

Crystal Touchpad
Crystal Touchpad delivers a more intuitive and controlled experience. The Crystal Touchpad uses Multi Finger Touch to allow you to zoom in and out, Mouse Mode to allow you to navigate a webpage without touching the screen as well as Finger Writing Recognition.

8 Megapixel Camera
Enjoy clear, high-quality mobile phone pictures and advanced camera functions in every setting with a built-in 8 megapixel camera featuring Smartlight™ technology.

3 inch Full Touchscreen
The LG GD900 Crystal offers a great viewing experience with a wide and sharp 3-inch WVGA screen. It is so easy to use with its super fast S Class UI allowing you to revolve the playful 3D cube to get into four different home screens – contacts, widgets, shortcuts and a customisable home screen.

Gesture Shortcut
When using the Gesture shortcut function on the LG GD900 Crystal, you can command 9 multitasking applications by drawing the designated characters on the Touchpad. You will be taken directly to your music, messages and many more.

Short summary description LG GD900 Crystal 7.62 cm (3") 127 g:

LG GD900 Crystal, Slider, 7.62 cm (3"), 480 x 800 pixels, 8 MP, Bluetooth, 1000 mAh

Long summary description LG GD900 Crystal 7.62 cm (3") 127 g:

LG GD900 Crystal. Form factor: Slider. Display diagonal: 7.62 cm (3"), Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 127 g

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.