location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S1P PCI Express Serial Parallel Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S1P552B
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 16:54:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter :
The long product name of StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2S1P PCI Express Serial Parallel Combo Card with Breakout Cable
More>>>
StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter:
The official description of StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PEX2S1P552B PCI Express Serial/Parallel Combo card combines the functions of a PCI Express Parallel Card and PCI Express Serial Card, for installation in a single PCIe expansion slot.

A suitable addition to small form factor cases, the card offers a low profile design and includes an optional full profile bracket. The card features a single parallel/serial combo port that delivers individual parallel and serial connections using the included break-out style cable - adding two RS232 (DB9) serial ports and one parallel port while avoiding "crowded" connections that can occur with fixed/static connection ports.

The adapter card features a native PCI Express single-chip design that allows you to take advantage of full PCI Express capability, providing improved system and peripheral speed and reliability while reducing the load applied to the CPU by as much as 48% over conventional (bridge chip) adapter cards.

Short summary description StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter:
This short summary of the StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2S1P PCI Express Serial Parallel Card, PCIe, 2x DB 9-pin M, 1x DB 25-pin FM, Black, ROHS, CE, MosChip MCS9901, 22 mm

Long summary description StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com 2S1P PCI Express Serial Parallel Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 2S1P PCI Express Serial Parallel Card. Host interface: PCIe, Connector(s): 2x DB 9-pin M, 1x DB 25-pin FM. Product colour: Black, Certification: ROHS, CE. Chipset: MosChip MCS9901. Width: 22 mm, Depth: 68 mm, Height: 61 mm. Data transfer rate: 1.5 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Win 95, 98, ME, XP, Vista Linux 2.6.11 + Mac 10.4 + DOS

Ports & interfaces
Host interface *
PCIe
Serial ports quantity
2
Parallel ports quantity
1
Connector(s)
2x DB 9-pin M, 1x DB 25-pin FM
Design
Product colour
Black
Certification
ROHS, CE
Features
Chipset
MosChip MCS9901
Supports EPP and ECP
Yes
Weight & dimensions
Width
22 mm
Depth
68 mm
Height
61 mm
Weight
248 g
Other features
Data transfer rate
1.5 Mbit/s
Ports quantity
3
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Win 95, 98, ME, XP, Vista Linux 2.6.11 + Mac 10.4 + DOS
Compliance industry standards
16C450/16C550 UART
Brand Image Product code Product Stock Price from
StarTech.com 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART StarTech.com 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART
(show image)
PEX4S553 4 Port Native PCI Express RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)