Fujitsu logo

Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250

Data-sheet quality:
created/standardized by Icecat
Product views:
91147
Info modified on:
29 Mar 2017, 14:37:51
Long product name Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250:

Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250

Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250:

Flexibility, expandability, desktop replacement, investment protection – to name just a few benefits of Fujitsu docking options.Our Port Replicators are the perfect docking solutions for the AMILO Pro Series, ESPRIMO Mobile Series, LIFEBOOK Series and CELSIUS Mobile workstation - our professional notebooks - to simplify your mobile life. In the office or at home it takes just a second to attach your notebook to the Port Replicator and get connected to your external display, keyboard and mouse, for example. Your workplace is simple and tidy while you are ready to work with your notebook.

Reliability
-High quality and stability.
-Reliability of delivery.
-Everything you need from one company.

Diversity
-Accessories for different demands.
-Meeting the highest demands in terms of ergonomics andusability.

Usability
-Keep your notebook simply connected to all necessaryperipherals.
-Easy connection through the docking interface for maximum convenience and ease of use.
-Leave your peripherals plugged into the Port Replicatorand turn your notebook into a real desktop.
-Wide range of interfaces.
-Hot docking.

Short summary description Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250:

Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250, 10,100 Mbit/s, Fujitsu LIFEBOOK E8420/E8410/E8310/S6420/S6410/S7220/S7210/S7110/CELSIUS H250, 580 g, 368 x 116 x 43 mm, 1x DVI-D

Long summary description Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250:

Fujitsu Port Replicator w/ AC Adapter for LIFEBOOK E/S & CELSIUS H250. Ethernet LAN data rates: 10,100 Mbit/s. Compatibility: Fujitsu LIFEBOOK E8420/E8410/E8310/S6420/S6410/S7220/S7210/S7110/CELSIUS H250. Weight: 580 g. Dimensions (WxDxH): 368 x 116 x 43 mm, I/O ports: 1x DVI-D

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.